EN
  • EN
  • DE

OPA704UA/2K5

Part No OPA704UA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel (TR)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 3V/µs
Gain Bandwidth Product 3 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 160 µV
Current - Supply 160µA
Current - Output / Channel 10 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA704
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names TEXTISOPA704UA/2K5,OPA704UA/2K5G4-ND,OPA704UA/2K5G4,2156-OPA704UA/2K5
Standard Package 2,500
Win Source Part Number 1152820-OPA704UA/2K5
Ultra Librarian 3D Model Ultra Librarian OPA704UA/2K5 CAD Model

Description

The OPA704UA/2K5 is a high-performance operational amplifier manufactured by Texas Instruments, a global leader in semiconductor design and production. This precision op-amp is designed to meet a wide range of application requirements, offering a perfect blend of speed, low noise, and low power consumption.

Key Features

  • Wide Bandwidth: The OPA704UA/2K5 boasts a wide bandwidth of 10MHz, making it suitable for high-speed signal processing applications.
  • Low Noise: With a low voltage noise density of 14nV/√Hz, this op-amp ensures signal integrity, making it ideal for audio processing and other sensitive measurement applications.
  • Single-Supply Operation: It is capable of operating from a single supply ranging from +4V to +12V, or dual supplies of ±2V to ±6V, providing flexibility in various circuit designs.
  • Output Swing: The device offers rail-to-rail output swing, which maximizes the dynamic range in single-supply applications.
  • Slew Rate: A fast slew rate of 20V/μs enables the op-amp to handle rapid changes in input signals without distortion.
  • Low Quiescent Current: It has a low quiescent current of 2.5mA, contributing to energy-efficient operation in portable devices.
  • Stable with Capacitive Loads: The OPA704UA/2K5 is designed to be stable with capacitive loads, ensuring reliable performance in a variety of conditions.

Applications

The OPA704UA/2K5 is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Active filters and signal conditioning
  • Audio and video processing
  • Data acquisition systems
  • Test and measurement equipment
  • Photodiode amplification

Packaging and Quality

The OPA704UA/2K5 comes in a compact SOIC-8 package, which is ideal for space-constrained applications. Texas Instruments is committed to the highest standards of quality and reliability, and this product is no exception. It is designed to meet the rigorous demands of the industrial, automotive, and consumer electronics markets.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3170 $51.8040
29+ $3.5422 $102.7238
44+ $3.4315 $150.9860
61+ $3.3208 $202.5688
78+ $3.2101 $250.3878
105+ $2.8780 $302.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 882 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess