EN
  • EN
  • DE

OPA726AID

Part No OPA726AID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 30V/µs
Gain Bandwidth Product 20 MHz
Current - Input Bias 30 pA
Voltage - Input Offset 1.2 mV
Current - Supply 4.3mA
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA726
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651269-OPA726AID
Ultra Librarian 3D Model Ultra Librarian OPA726AID CAD Model

Description

Product Overview: OPA726AID from Texas Instruments

The OPA726AID is a high-precision operational amplifier (op-amp) designed and manufactured by Texas Instruments, one of the industry's leading semiconductor companies. This op-amp is part of Texas Instruments' extensive portfolio of analog integrated circuits, which are renowned for their performance, reliability, and versatility.

Key Features

  • High Precision: The OPA726AID offers excellent accuracy and stability, making it ideal for applications requiring precise signal amplification.
  • Low Noise: With its low noise characteristics, this op-amp is suitable for audio applications and other sensitive signal processing tasks where maintaining signal integrity is critical.
  • Wide Bandwidth: The device features a wide bandwidth, providing fast response times and the ability to handle a broad range of frequencies.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for a wider output dynamic range, which is particularly useful in single-supply applications.
  • Single Supply Operation: It operates from a single power supply, simplifying the power supply design and making it suitable for battery-operated devices.
  • Robust ESD Protection: The OPA726AID comes with built-in electrostatic discharge (ESD) protection, enhancing its durability and lifespan in harsh environments.

Applications

The versatility of the OPA726AID makes it an excellent choice for a wide array of applications, including:

  • Test and measurement equipment
  • Precision data acquisition systems
  • Audio signal processing
  • Active filtering
  • Medical instrumentation
  • Professional microphones and mixers

Package and Availability

The OPA726AID is available in an 8-pin SOIC package, which is widely used in the industry for its compact size and ease of integration into various circuit designs. Texas Instruments ensures the availability of this product through its extensive distribution network, providing designers with the confidence that they can incorporate the OPA726AID into their designs with long-term support.

With its combination of precision, low noise, and wide bandwidth, the OPA726AID from Texas Instruments stands out as a robust and reliable choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess