EN
  • EN
  • DE

OPA842IDBVTG4

Part No OPA842IDBVTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 200MHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 400 V/μs
Gain Bandwidth Product (GBP) 200MHz
Current - Input Bias 20μA
Voltage - Input Offset 300μV
Operating Supply Current 20.2mA
Channel Output Current 100mA
Supply Voltage - Operating 10 V to 12 V, ±5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1085156-OPA842IDBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA842IDBVTG4 CAD Model

Description

Product Overview: Texas Instruments OPA842IDBVTG4

The OPA842IDBVTG4 is a high-performance, voltage-feedback operational amplifier designed by Texas Instruments to cater to a wide spectrum of applications that require a balance between speed and precision. This op-amp is part of TI's esteemed line of analog integrated circuits, which are known for their reliability and cutting-edge performance.

Key Features

  • Voltage Feedback Architecture: The OPA842 employs a voltage feedback topology, which provides excellent stability and ease of use. This feature makes it a versatile choice for designers, as it can be easily implemented in various circuit configurations.
  • Wide Bandwidth: With a bandwidth of 200 MHz, this operational amplifier is suitable for high-speed signal processing applications, including video, communications, and test equipment.
  • High Slew Rate: A slew rate of 800 V/μs allows the OPA842 to handle rapid changes in input signals without distortion, making it ideal for applications requiring fast and accurate signal amplification.
  • Low Noise: The device exhibits a low noise figure, minimizing the introduction of unwanted signals into the signal path and ensuring high-fidelity signal amplification.
  • Single-Supply Operation: It can operate from a single +5V to +12V supply or from dual supplies of ±2.5V to ±6V, providing flexibility in power supply design.
  • Output Short-Circuit Protection: The OPA842 is equipped with output short-circuit protection, enhancing its robustness and reliability in demanding environments.

Applications

The OPA842IDBVTG4 is adept at handling a range of applications that demand high speed and precision. Some of these applications include:

  • Active filters
  • ADC/DAC buffer amplifiers
  • Video and RF amplification
  • Test and measurement equipment
  • Professional audio equipment

Package and Quality

This op-amp comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. It is also provided in a tape and reel form to facilitate automated assembly processes. Texas Instruments is known for its commitment to quality, and the OPA842IDBVTG4 is no exception, adhering to stringent industry standards to ensure performance and durability.

With its combination of speed, precision, and reliability, the OPA842IDBVTG4 from Texas Instruments stands out as a high-quality component for designers looking to optimize their high-speed analog circuits.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5597 $50.1567
27+ $3.7413 $101.0151
42+ $3.6244 $152.2248
58+ $3.5075 $203.4350
74+ $3.3906 $250.9044
99+ $3.0398 $300.9402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess