EN
  • EN
  • DE

OPT3001IDNPTQ1

Part No OPT3001IDNPTQ1
Manufacturer Texas Instruments
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 550NM AMBIENT 6USON / Ambient Light Sensor (ALS)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Ambient
Wavelength 550nm
Proximity Detection No
Output Type I2C
Supply Voltage (V) 1.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-UDFN Exposed Pad
Supplier Device Package 6-USON (2x2)
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812367-OPT3001IDNPTQ1
Ultra Librarian 3D Model Ultra Librarian OPT3001IDNPTQ1 CAD Model

Description

Product Overview: Texas Instruments OPT3001IDNPTQ1 Ambient Light Sensor

The Texas Instruments OPT3001IDNPTQ1 is a sophisticated ambient light sensor (ALS) with a digital output that mimics the human eye's response to light intensity. It is designed for systems that require precise light measurement, such as automotive and industrial applications, where reliable performance under diverse lighting conditions is crucial.

Key Features:

  • Precision Photodiode: At the heart of the OPT3001IDNPTQ1 is a precision photodiode with a spectral response that closely matches the photopic response of the human eye. This ensures that the device can accurately measure light intensity in a manner that correlates well with human perception.
  • Wide Dynamic Range: The sensor boasts an impressive dynamic range that allows it to measure light from 0.01 lux up to 83k lux, making it suitable for environments from dimly lit interiors to bright outdoor settings.
  • Automatic Full-Scale Setting: The device features an automatic full-scale setting, which allows it to adapt to the brightness within its environment without manual intervention. This simplifies integration and enhances performance in applications where light conditions change.
  • Low Power Consumption: Designed with power efficiency in mind, the OPT3001IDNPTQ1 is ideal for battery-powered systems. Its low power consumption helps to extend the battery life of portable devices.
  • Simple I2C Interface: Communication with microcontrollers is made simple through an I2C interface. This allows for easy integration into existing systems and quick data retrieval.
  • Durable and Reliable: Encased in a small 6-pin DFN package, the sensor is both durable and reliable, with a design that is optimized for the harsh conditions often encountered in automotive and industrial settings.

Applications:

The OPT3001IDNPTQ1 is versatile and can be used in a variety of applications, including:

  • Automotive lighting systems
  • Industrial lighting control
  • Mobile devices
  • Consumer electronics
  • Building automation systems

With its precision light measurement capabilities, the Texas Instruments OPT3001IDNPTQ1 is a reliable choice for designers looking to enhance the functionality of their systems with accurate ambient light sensing.

You May Also Be Interested in

Broadcom Limited
IC SENSOR LASERSTREAM COB 14PIN
Lowest to $7.8263
Broadcom Limited
LOW POWER OPTICAL MOUSE SENSOR / Optical Sensor 8-DIP Module
Lowest to $1.3063
ON Semiconductor
DETECTOR OPTOLOGIC IR BUFFER OC
Need more? Email Us
Broadcom Limited
SENSOR OPTICAL MOUSE LP 20-DIP / Optical Sensor 20-DIP Module
Lowest to $16.8584
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6 WFDFN
Lowest to $0.4650
Broadcom Limited
OPTICAL FINGER MOTION SENSOR / Optical Sensor 28-SMD Module
Lowest to $1.4553
Renesas Electronics America
OPTICAL SENSOR
Need more? Email Us
Broadcom Limited
BT SOC LASERSTREAM SENSOR
Need more? Email Us
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $2.6588

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1575 $52.0875
95+ $1.0843 $103.0085
145+ $1.0477 $151.9165
210+ $0.9744 $204.6240
270+ $0.9378 $253.2060
335+ $0.9011 $301.8685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess