EN
  • EN
  • DE

PAL20L10NC

Part No PAL20L10NC
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description Progammable Array Logic Series 24 (PAL Series 24)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Texas Instruments
Win Source Part Number 343948-PAL20L10NC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAL20L10NC CAD Model

Description

The PAL20L10NC from Texas Instruments is a high-performance, versatile programmable array logic device designed to cater to a broad array of digital logic requirements.

  • Technology: CMOS
  • Applications: Digital systems, computing devices, and communication equipment
  • Programmability: Customizable
  • Logic Array Blocks: 10
  • Output Macrocells: 8
  • Drive Capability: High
  • Operating Voltage Range: Wide
  • Operating Temperature Range: Wide
  • Protection: Electrostatic discharge

You May Also Be Interested in

Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Cypress Semiconductor Corp
IC PLD 32MC 15NS 28PLCC / CPLD MAX® Family 600 Gates 32 Macro Cells 76.9MHz 0.65um Technology 5V 28-Pin PLCC
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 24DIP
Need more? Email Us
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess