EN
  • EN
  • DE

PCA9546APWT

Part No PCA9546APWT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Translating Switch Interface 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name PCA9546
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -PCA9546APWTG4-NDR, 296-28989-6, -PCA9546APWTE4-NDR, -PCA9546APWTG4, 296-28989-2, -PCA9546APWTE4, 296-28989-1, -296-28989-1-ND, PCA9546APWTE4, -PCA9546APWT-NDR, PCA9546APWTE4-ND, PCA9546APWT-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888711-PCA9546APWT
Ultra Librarian 3D Model Ultra Librarian PCA9546APWT CAD Model

Description

Overview of Texas Instruments PCA9546APWT

The PCA9546APWT is a robust and versatile 4-channel I2C-bus switch with reset functionality, designed and manufactured by Texas Instruments. This integrated circuit is ideal for applications that require the connection of multiple I2C devices with the same address to a single I2C bus. The PCA9546APWT allows for seamless communication with up to four separate I2C peripheral groups, effectively expanding the I2C bus capacity and avoiding address conflict issues.

Key Features

  • Channel Number: The device features four bidirectional translating switches that can be independently selected via the I2C bus interface, providing a simple solution for connecting multiple I2C devices.
  • Low Standby Current: The PCA9546APWT is designed to have a low standby current, which enhances its suitability for power-sensitive applications.
  • High Noise Filter: It includes a built-in noise filter on the SCL/SDA lines, ensuring robust performance in environments with high electrical noise.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, from 2.3V to 5.5V, accommodating various system power supplies.
  • Reset Input: A hardware reset input is available, which allows the user to reset the I2C-bus state without having to power-cycle the entire system.

Applications

The PCA9546APWT is suitable for a broad range of applications, particularly where multiple I2C devices are used. Common applications include:

  • Server systems
  • Industrial control systems
  • Medical equipment
  • Consumer electronics

Package and Quality

The PCA9546APWT comes in a compact TSSOP (Thin Shrink Small Outline Package) with 16 pins, making it suitable for space-constrained applications. Additionally, the product adheres to Texas Instruments' high-quality standards, ensuring reliability and performance consistency.

Conclusion

In summary, the Texas Instruments PCA9546APWT is an efficient solution for expanding I2C bus capabilities in complex systems. With its ability to manage multiple I2C devices and its robust feature set, including noise filtering and hardware reset, this I2C switch is an excellent choice for designers looking to streamline their system architecture and enhance communication reliability.

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0377 $51.8850
105+ $0.9720 $102.0600
160+ $0.9392 $150.2720
230+ $0.8735 $200.9050
300+ $0.8406 $252.1800
375+ $0.8078 $302.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,950 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess