EN
  • EN
  • DE

PCA9548ARGER

Part No PCA9548ARGER
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC I2C SW 8CH W/RESET 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Applications Translating Switch
Supply Voltage - Operating 2.3 V to 5.5 V
Case / Package 24-VQFN (4x4)
Mounting Surface Mount
Win Source Part Number 1086816-PCA9548ARGER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9548ARGER CAD Model

Description

Product Overview: Texas Instruments PCA9548ARGER

The PCA9548ARGER is a highly versatile 8-channel I2C switch designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is perfect for applications where multiple I2C devices with the same address need to be connected to a single I2C bus. It provides a seamless and efficient way to expand system I2C capabilities by allowing up to eight separate I2C channels to be controlled through a single I2C bus.

Key Features

  • Channel Number: The PCA9548ARGER offers 8 bidirectional translating switches that can be controlled individually, providing great flexibility in connecting multiple I2C devices.
  • Operating Voltage: It operates within a supply voltage range of 2.3V to 5.5V, making it suitable for a variety of logic levels and power requirements.
  • High Noise Immunity: The device is designed with an integrated noise filter on the SDA/SCL lines, ensuring reliable communication even in environments with electrical noise.
  • Low Standby Current: Power efficiency is a key aspect of the PCA9548ARGER, as it features a low standby current which is essential for power-sensitive applications.

Applications

The PCA9548ARGER is ideal for a range of applications, particularly where multiple I2C sensors, EEPROMs, or other peripherals with identical addresses are used. It is commonly employed in:

  • Server and telecom infrastructure
  • Industrial control systems
  • Medical equipment
  • Consumer electronics

Package and Quality

This device comes in a compact 24-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, which means the PCA9548ARGER is designed for reliable operation across its specified temperature range.

Support and Resources

TI provides extensive support for the PCA9548ARGER, including detailed datasheets, application notes, and design resources to facilitate its integration into various systems. Customers can also access TI's technical support for guidance and troubleshooting.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4734 $52.1010
36+ $2.8500 $102.6000
55+ $2.7609 $151.8495
75+ $2.6718 $200.3850
97+ $2.5828 $250.5316
130+ $2.3156 $301.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess