EN
  • EN
  • DE
  • IT

PCF8575CDBQRG4

Part No PCF8575CDBQRG4
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description REMOTE 16-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH INTERRUPT OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236236-PCF8575CDBQRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8575CDBQRG4 CAD Model

Description

Product Overview: PCF8575CDBQRG4

The PCF8575CDBQRG4 is a robust remote 16-bit I/O expander from Texas Instruments designed to provide additional I/O capabilities to microcontrollers via the two-wire I²C-bus. This versatile chip is particularly useful in applications where pins on a microcontroller are limited and there is a need to drive multiple input/output lines.

Key Features

  • Expansive I/O Interface: With its 16-bit I/O port, the PCF8575CDBQRG4 significantly expands the available I/O lines, allowing for more complex control and monitoring tasks in embedded systems.
  • I²C Interface: The device uses a fast I²C interface that supports serial clock frequencies up to 400 kHz, enabling quick communication with microcontrollers and other I²C-compatible devices.
  • Interrupt Output: An interrupt output is provided that can be connected to the interrupt logic of the microcontroller. This feature ensures immediate notification of I/O changes without the need to continuously poll the expander.
  • Low Standby Current: Energy efficiency is a key consideration, and the PCF8575CDBQRG4 offers a low standby current, making it suitable for battery-powered and power-sensitive applications.
  • Wide Operating Voltage: The device supports a broad range of supply voltages from 2.5V to 5.5V, making it versatile for various logic levels and system requirements.

Applications

The PCF8575CDBQRG4 is ideal for a wide range of applications, including:

  • Server motherboards and hardware management
  • Industrial control systems
  • Medical equipment
  • Home automation systems
  • Portable electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the PCF8575CDBQRG4 is no exception. It is designed to meet the rigorous standards of industrial and commercial device requirements, ensuring high reliability and performance in a wide range of operating conditions.

You May Also Be Interested in

Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Lowest to $132.4090
Harris Corporation
IC XPNDR 8MHZ 40DIP
Need more? Email Us
SMSC Corporation
ENHANCED SUPER I/O WITH LPC INTE / I/O Expander
Need more? Email Us
Rohm Semiconductor
IC XPNDR 400KHZ I2C 35VBGA
Lowest to $2.0208
Maxim Integrated
18-PORT GPIO
Lowest to $5.7476
Infineon Technologies
IC XPNDR 100KHZ I2C 48SSOP
Lowest to $29.6399
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.5300
ON Semiconductor
PARALLEL I/O PORT, 16-BIT / I/O Expander
Lowest to $1.1577
Silicon Labs
IC XPNDR 400KHZ I2C SPI 20QFN
Lowest to $6.0216

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess