EN
  • EN
  • DE

PCI4510AGHK

Part No PCI4510AGHK
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC PCI CARDBUS CNTLR 209BGA / PCI CardBus Controller 209-BGA MICROSTAR (16x16)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Programmable Not Verified
Type PCI CardBus Controller
Applications High-Volume PC Applications
Mounting Type Surface Mount
Package / Case 209-LFBGA
Supplier Device Package 209-BGA MICROSTAR (16x16)
Base Product Number PCI4510
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 270587-PCI4510AGHK
Ultra Librarian 3D Model Ultra Librarian PCI4510AGHK CAD Model

Description

The PCI4510AGHK is a high-performance, multifunctional integrated circuit (IC) manufactured by Texas Instruments (TI), a renowned global semiconductor company.

  • Function: Cardbus controller with integrated 1394a-2000 OHCI two-port PHY/link-layer controller and a dedicated SD/MMC/MS-Pro socket
  • Card Formats Supported: CardBus, PC card, SD, MMC, and Memory Stick Pro
  • Compliance: PCI Local Bus Specification Revision 2.2, PC Card Standard 8.1
  • 1394a-2000 OHCI Controller: Integrated, two-port PHY/link-layer controller, enables high-speed serial bus for digital data transfer
  • Power Consumption: Low power consumption

You May Also Be Interested in

Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
Infineon Technologies
Need more? Email Us
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $11.6418
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $4.5750
Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5078 $67.5234
6+ $18.4680 $110.8080
9+ $17.8909 $161.0181
12+ $17.3137 $207.7644
15+ $16.7366 $251.0490
20+ $15.0052 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess