EN
  • EN
  • DE

PCM1742KE

Part No PCM1742KE
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 200K 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tube
Product Status Active
Type DAC, Audio
Number of Channels 2
Resolution (Bits) 24 b
Sampling Rate (Per Second) 200k
Data Interface I2S
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 3.6V, 5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number PCM1742
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653690-PCM1742KE
Ultra Librarian 3D Model Ultra Librarian PCM1742KE CAD Model

Description

The PCM1742KE is a high-performance, single-chip digital-to-analog converter (DAC) from Texas Instruments, engineered to deliver exceptional sound quality for a wide range of audio applications. This precision audio DAC is an ideal choice for CD players, DVD players, home theater systems, and professional audio equipment.

Key Features

  • 24-Bit Resolution: The PCM1742KE offers a 24-bit digital data input, ensuring high-fidelity audio playback with detailed sound reproduction.
  • Sampling Rate: It supports a wide range of sampling rates from 8 kHz to 96 kHz, accommodating various digital audio formats and ensuring compatibility with diverse audio sources.
  • Dynamic Performance: With a dynamic range of 106 dB and a signal-to-noise ratio (SNR) of 106 dB, the DAC ensures low noise and minimal distortion, preserving the integrity of the original audio signal.
  • System Flexibility: The PCM1742KE is equipped with a system interface that is compatible with industry-standard audio data formats, including I2S, Left-Justified, and Right-Justified modes.
  • Single Power Supply: Operating on a single 5V power supply, this DAC simplifies the power design for audio systems, while maintaining high performance.
  • Integrated Digital Filter: An 8x oversampling digital filter is built-in, reducing the requirements for external filtering and simplifying the overall design of the audio system.

Applications

The PCM1742KE is versatile and can be used in a multitude of audio applications. Its high-quality audio output makes it suitable for:

  • High-end audio and home theater systems
  • Professional audio mixing and recording equipment
  • Automotive audio systems
  • Portable audio devices
  • Audio-enabled consumer electronics

Technical Specifications

The PCM1742KE's technical specifications include a THD+N of -93 dB, ensuring that total harmonic distortion and noise are kept to a minimum. The device also features a 5V analog supply voltage and a 3.3V digital supply voltage, providing flexibility in system design. The DAC comes in a compact 28-SSOP package, making it easy to integrate into various hardware layouts.

Overall, the PCM1742KE from Texas Instruments represents a blend of performance, flexibility, and reliability, making it a top choice for designers and audio enthusiasts who demand the best in digital audio conversion.

You May Also Be Interested in

Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0565 $51.4125
60+ $1.6874 $101.2440
92+ $1.6347 $150.3924
127+ $1.5820 $200.9140
164+ $1.5292 $250.7888
219+ $1.3710 $300.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,965 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess