EN
  • EN
  • DE

PCM1803A

Part No PCM1803A
Manufacturer Texas Instruments
Description SINGLE-ENDED, ANALOG-INPUT 24-BIT, 96-kHz STEREO A/D CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236406-PCM1803A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM1803A CAD Model

Description

Introducing the PCM1803A Audio A/D Converter from Texas Instruments

The PCM1803A is a high-performance, low-cost, single-chip analog-to-digital converter (ADC) brought to you by Texas Instruments. This precision audio ADC is designed for a wide range of applications, including professional and consumer audio equipment. With its remarkable audio quality and flexible features, the PCM1803A is the perfect choice for anyone looking to capture pristine sound in their digital audio systems.

At the heart of the PCM1803A lies a 24-bit Delta-Sigma ADC with a sampling rate that can range from 8kHz to 96kHz, allowing for high-fidelity audio recording across various genres and settings. The device boasts a dynamic range of 106dB and a signal-to-noise ratio (SNR) of 106dB, ensuring that the recorded audio is crystal clear and free from unwanted noise and distortion.

The PCM1803A is equipped with differential analog inputs, which significantly reduce common-mode noise, leading to cleaner and more accurate audio signals. Additionally, the device features a system clock that is derived from an external crystal or clock input, providing flexibility in the design of the audio system.

For ease of integration into various systems, the PCM1803A supports both I2S and left-justified audio data formats. This versatility allows it to be used with a wide range of digital audio processors and DSPs. Moreover, the device operates on a 5V analog power supply and a 3.3V digital power supply, making it compatible with most modern audio equipment power schemes.

Designers and engineers will appreciate the PCM1803A's simple layout and minimal external component requirements, which enable a straightforward and cost-effective implementation into audio recording and playback systems. The device is available in a compact 20-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.

Whether you're developing a high-end home audio system, a professional mixing console, or a digital instrument, the PCM1803A from Texas Instruments offers the performance and reliability needed to deliver exceptional audio quality to your customers.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6149 $50.7639
27+ $3.7866 $102.2382
41+ $3.6682 $150.3962
57+ $3.5499 $202.3443
73+ $3.4316 $250.5068
98+ $3.0766 $301.5068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess