EN
  • EN
  • DE

PCM1865DBTR

Part No PCM1865DBTR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description PCM186x 110dB 2ch and 4ch Audio ADCs with Universal Front End
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type ADC, Audio
Resolution (Bits) 24 b
Sampling Rate 192k
Data Interface I2C, SPI
Voltage Supply Source Single Supply
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 30-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 30-TSSOP
Win Source Part Number 1236421-PCM1865DBTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCM1865
Introduction Date March 28, 2014
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM1865DBTR CAD Model

Description

Product Overview: Texas Instruments PCM1865DBTR

The PCM1865DBTR is a high-performance, low-power audio analog-to-digital converter (ADC) from Texas Instruments, designed for a wide array of audio and voice capture applications. This device is part of TI's esteemed audio ADC product line, renowned for delivering exceptional audio fidelity, and is suitable for professional audio recording, consumer audio systems, and automotive audio applications.

Key Features

  • Audio Quality: With a 24-bit resolution and sampling rates up to 192 kHz, the PCM1865DBTR provides high-definition audio capture, ensuring detailed and accurate sound reproduction.
  • Input Flexibility: The ADC supports a variety of input configurations, including differential and single-ended inputs, making it versatile for different signal sources.
  • Advanced Digital Filtering: Onboard digital filters help to reduce noise and improve signal quality, enhancing the overall audio clarity.
  • Low Power Consumption: The device is optimized for power-sensitive applications, with a power-down feature that reduces power consumption when not in active use.

Technical Specifications

  • Dynamic Range: Boasts a dynamic range of 103 dB, which allows for a wide audio dynamic range capturing the nuances of the sound.
  • Total Harmonic Distortion (THD): Maintains a low THD of -90 dB, minimizing distortion and preserving audio integrity.
  • Interface: The device includes an I²S, left-justified, and right-justified serial interface for easy integration with digital audio systems.

Package and Reliability

The PCM1865DBTR is available in a compact 30-pin TSSOP (DBT) package, making it suitable for space-constrained applications. It is designed to meet the rigorous demands of the audio industry, offering both longevity and reliability for manufacturers and end-users alike.

Applications

Whether it's for high-end audio equipment, voice-controlled devices, or in-car audio systems, the PCM1865DBTR's superior performance and versatility make it an ideal choice for capturing pristine audio. It is also well-suited for sound bars, AV receivers, and portable audio recorders, where quality and reliability are paramount.

For detailed technical documentation, application notes, and support, visit the Texas Instruments website to ensure your product design is equipped with the cutting-edge capabilities of the PCM1865DBTR.

You May Also Be Interested in

Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6662 $53.3296
19+ $5.4697 $103.9243
29+ $5.2988 $153.6652
40+ $5.1279 $205.1160
51+ $4.9569 $252.8019
68+ $4.4442 $302.2056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess