EN
  • EN
  • DE
  • IT

PCM2704DB

Part No PCM2704DB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT STEREO W/USB 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Audio
Resolution (Bits) 16 b
Sampling Rate 48k
Data Interface SPI, USB
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 3 V to 3.6 V, 5V
Temperature Range - Operating -25°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 061322-PCM2704DB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM2704DB CAD Model

Description

The PCM2704DB from Texas Instruments is a high-quality, single-chip USB stereo audio digital-to-analog converter (DAC) that requires no additional software for operation.

  • USB Interface: Integrated
  • USB Compliance: USB 2.0 full-speed protocol
  • Data Formats: 16-bit mono and stereo audio data streams
  • Headphone Amplifier: Built-in
  • Power Supply: Draws power from USB port
  • Signal-to-Noise Ratio (SNR): 98 dB
  • Dynamic Range: 96 dB
  • Sampling Frequency Range: 32 kHz to 48 kHz
  • Analog Voltage Output: Single-ended
  • Analog-to-Digital Converter (ADC): Integrated for recording
  • Suspend Flag: Included
  • Power Down Function: Included

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 24SOIC / 24-SOIC
Lowest to $40.0268
Analog Devices Inc.
IC ADC 24BIT 192K 40LFCSP-WQ
Lowest to $7.5403
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 96K 16SOIC / DAC, Audio 24 b 96k SPI 16-SOIC
Lowest to $43.6992
Analog Devices Inc.
IC INTERFACE SPECIALIZED 24DIP / 24-PDIP
Need more? Email Us
Analog Devices Inc.
IC AAF/ADC 12BIT 40M 100TQFP
Lowest to $84.3659
Analog Devices Inc.
12-BIT R/D CONVERTER / R/D Converter 12 b Serial, Parallel 44-LQFP (10x10)
Need more? Email Us
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-PDIP
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / ADC, Audio 24 b 32k ~ 96k I2C, SPI 44-LQFP (10x10)
Lowest to $36.6075
Analog Devices Inc.
MULTI-CH 24-BIT SIGMA-DELTA DAC / DAC, Audio 24 b 192kHz I2S, Serial, SPI 48-LQFP (7x7)
Lowest to $6.9285

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6959 $60.8713
16+ $7.1351 $114.1616
25+ $6.9121 $172.8025
34+ $6.6891 $227.4294
44+ $6.4662 $284.5128
58+ $5.7972 $336.2376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess