EN
  • EN
  • DE

PCM2900C

Part No PCM2900C
Manufacturer Texas Instruments
Description Stereo Audio Codec with USB Interface, Single-Ended Analog Input/Output, and S/PDIF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236435-PCM2900C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM2900C CAD Model

Description

Product Overview: Texas Instruments PCM2900C Stereo Audio CODEC

The Texas Instruments PCM2900C is a high-quality, single-chip stereo audio CODEC (coder-decoder) with a USB interface that provides a seamless bridge between analog audio and digital computer audio systems. Designed for flexibility and ease of integration, the PCM2900C is ideal for a wide range of USB audio peripheral applications, including computer audio systems, audio docks, and recording interfaces.

Key Features

  • Integrated USB Interface: Compliant with USB 1.1 specifications, the PCM2900C can be easily connected to any USB host without the need for additional drivers, offering a plug-and-play experience for users.
  • High-Quality Audio Performance: With 16-bit Delta-Sigma ADC and DAC, the PCM2900C delivers pristine audio conversion, ensuring high-fidelity sound for both recording and playback applications.
  • Sampling Rate: The device supports a wide range of sampling rates, from 8 kHz to 48 kHz, allowing for versatile audio processing suited to various requirements.
  • Bus-Powered Operation: The PCM2900C can draw power directly from the USB bus, eliminating the need for an external power supply and simplifying system design.
  • Built-in Headphone Amplifier: An integrated headphone amplifier provides direct monitoring capabilities and drives headphones with ease.
  • S/PDIF Output: The onboard S/PDIF output enables digital audio output to external processors or receivers, enhancing connectivity options.

Applications

The PCM2900C is suitable for a variety of applications that require high-quality audio conversion and easy USB connectivity. These include:

  • USB Audio Stations
  • Portable Audio Recorders
  • Audio Interfaces for Musicians
  • Multimedia Speakers
  • Computer Audio Systems

With its robust feature set and Texas Instruments' proven expertise in audio technology, the PCM2900C stands as a reliable and efficient solution for designers looking to enhance their audio products with superior sound quality and convenient USB compatibility.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6650 $57.9900
13+ $7.9303 $103.0939
20+ $7.6825 $153.6500
27+ $7.4347 $200.7369
35+ $7.1868 $251.5380
47+ $6.4434 $302.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess