EN
  • EN
  • DE

PCM3168APAPRG4

Part No PCM3168APAPRG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description 24-Bit, 96-kHz/192-kHz, 6-In/8-Out Audio Codec with Differential Input/Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 6 / 8
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 107 / 112 (Differential), 104 / 112 (Single-Ended)
Dynamic Range, ADCs / DACs (db) Typ 107 / 112 (Differential), 104 / 112 (Single-Ended)
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 1236462-PCM3168APAPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCM3168
Introduction Date November 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM3168APAPRG4 CAD Model

Description

Product Overview: PCM3168APAPRG4 by Texas Instruments

The PCM3168APAPRG4 is a high-performance, single-chip audio codec from Texas Instruments, featuring both analog-to-digital (ADC) and digital-to-analog (DAC) converters. This versatile integrated circuit is designed to deliver exceptional audio quality for a wide range of professional and consumer audio applications.

Key Features

  • High-Resolution Audio: With 24-bit resolution and sampling rates up to 192 kHz, the PCM3168APAPRG4 is capable of capturing and reproducing audio with stunning clarity and fidelity.
  • Multi-Channel Support: The device supports 6-channel (5.1 surround) ADC and 8-channel (7.1 surround) DAC, making it ideal for advanced home theater systems, multi-track recording, and other complex audio setups.
  • Flexible Interface: The codec features a flexible serial audio interface, which is compatible with I2S, left-justified, right-justified, and TDM formats, ensuring easy integration with a variety of digital audio systems and DSPs.
  • Programmable Functions: Users can program the PCM3168APAPRG4 through a 4-wire SPI or I2C serial control interface, allowing for customization of volume levels, mute functions, and other parameters for each channel.
  • Low Distortion: The device boasts a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring clean and accurate audio reproduction.

Applications

The PCM3168APAPRG4 is well-suited for a variety of applications, including:

  • Professional audio recording equipment
  • High-fidelity home audio and home theater systems
  • Mixing consoles and digital audio workstations
  • A/V receivers and digital mixing engines
  • Broadcast studio equipment

Reliability and Quality

As with all Texas Instruments products, the PCM3168APAPRG4 is manufactured to meet high standards for reliability and performance. The device is available in a 64-TQFP (Thin Quad Flat Package), which provides a compact footprint while allowing for efficient thermal management and ease of assembly in various system designs.

Whether you are developing a professional-grade audio recording system or seeking to enhance the audio experience in consumer electronics, the PCM3168APAPRG4 offers a powerful solution with its advanced features and superior audio quality.

You May Also Be Interested in

Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess