EN
  • EN
  • DE

PT5107L

Part No PT5107L
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 15V 15W / Linear Regulator Replacement DC DC Converter 1 Output 15V 1A 19V - 38V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PT5100
Package Tray
Product Status Obsolete
Type Linear Regulator Replacement
Number of Outputs 1
Voltage - Input (Min) 19V
Voltage - Input (Max) 38V
Voltage - Output 1 15V
Current - Output (Max) 1A
Power (Watts) 15 W
Applications ITE (Commercial)
Features OCP, OTP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 95%
Mounting SMD (SMT)
Package / Case 3-SMD Module
Dimension 1.02" L x 1.00" W x 0.38" H (25.9mm x 25.4mm x 9.7mm)
Base Product Number PT5107
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names PT5107L-NDR
Standard Package 350
Win Source Part Number 1151097-PT5107L
Ultra Librarian 3D Model Ultra Librarian PT5107L CAD Model

Description

The Texas Instruments PT5107L is a high-performance, easy-to-use power module that is ideal for a wide range of applications. This state-of-the-art product is designed to simplify the power design process, offering a reliable and efficient power solution for designers and engineers.

Key Features

  • High Efficiency: The PT5107L boasts exceptional conversion efficiency, which is critical for reducing heat and improving system performance.
  • Adjustable Output Voltage: This module offers an adjustable output voltage range, providing flexibility for various design requirements.
  • Integrated Inductor: With an integrated inductor, the PT5107L simplifies design complexity and helps to reduce the overall footprint on the PCB.
  • Thermal Protection: The built-in thermal protection feature ensures that the device operates within safe temperature limits, enhancing the longevity of the product.
  • Wide Input Voltage Range: The PT5107L can accommodate a broad range of input voltages, making it versatile for different power systems.

Applications

The PT5107L is suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Networking equipment
  • Portable devices
  • Consumer electronics

Technical Specifications

Parameter Value
Output Voltage Adjustable
Input Voltage Range Wide Range
Efficiency High
Integrated Components Inductor
Protection Features Thermal Protection

For engineers and designers looking for a reliable power module that offers flexibility and high performance, the Texas Instruments PT5107L is an excellent choice. Its combination of features ensures that it can meet the needs of a wide range of applications while maintaining a simple design process.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess