EN
  • EN
  • DE

PT6522D

Part No PT6522D
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.5V 8A / Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 8A 3.1V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PT6520
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 5.5V
Voltage - Output 1 1.5V
Current - Output (Max) 8A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 75%
Mounting Type Through Hole, Right Angle
Package / Case 14-SIP Module
Base Product Number PT6522
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2156-PT6522D-TI,-PT6522D-NDR,-PT6522D-ND,PT6522D-NDR,TEXTISPT6522D
Standard Package 12
Win Source Part Number 1192575-PT6522D
Ultra Librarian 3D Model Ultra Librarian PT6522D CAD Model

Description

The Texas Instruments PT6522D is a cutting-edge power management integrated circuit designed to cater to the demanding needs of modern electronic systems. This versatile device is an industry-leading solution that offers efficient power conversion and reliable performance, making it an ideal choice for a wide range of applications.

Key Features

  • High-Efficiency Power Conversion: The PT6522D boasts a high conversion efficiency, which is crucial for minimizing heat generation and ensuring the longevity of electronic components.
  • Adjustable Output Voltage: This module offers the flexibility to adjust the output voltage to meet the specific requirements of various applications, ensuring compatibility with different system designs.
  • Thermal Protection: With built-in thermal protection, the PT6522D safeguards against overheating, which is essential for maintaining system stability and preventing damage to the device.
  • Wide Input Voltage Range: The device can operate over a broad input voltage range, accommodating fluctuations in power supply and making it suitable for diverse operating conditions.
  • Compact Footprint: The PT6522D's small form factor is designed to fit into tight spaces, making it an excellent choice for space-constrained applications.

Applications

The PT6522D is a versatile module that can be used in a variety of electronic systems, including:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Computing platforms
  • Portable devices

Technical Specifications

Parameter Value
Input Voltage Range Specified by Manufacturer
Output Voltage Range Adjustable
Efficiency High
Protection Features Thermal, Overcurrent
Package Type Surface-Mount

For detailed technical specifications and application support, customers are encouraged to consult the official Texas Instruments PT6522D datasheet and product documentation available on the Texas Instruments website.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess