EN
  • EN
  • DE

PTPS66121A0YBGR

Part No PTPS66121A0YBGR
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description USB-C/PD high voltage power switch for sink with 5V dead battery LDO 28-DSBGA -10 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 500 µm
Length 2.4 mm
Number of Pins 28
Thickness 500 µm
Width 1.2 mm
Win Source Part Number 1117816-PTPS66121A0YBGR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTPS66121A0YBGR CAD Model

Description

The PTPS66121A0YBGR is a highly sophisticated, integrated power management IC from Texas Instruments, designed to cater to a wide range of applications. This compact, efficient solution is perfect for designers looking to streamline their power systems in portable and space-constrained devices.

Key Features

  • High Efficiency: The device boasts high conversion efficiency, which is crucial for battery-powered applications, extending the operational life and reducing heat generation.
  • Small Footprint: Its small package size makes it an ideal choice for compact devices, allowing for more efficient use of board space.
  • Flexible Power Supply: Capable of operating over a wide input voltage range, this IC can accommodate various power sources, making it versatile for different design specifications.
  • Advanced Power Management: With features like programmable voltage scaling and power sequencing, the PTPS66121A0YBGR ensures optimal power delivery and performance for each connected component.

Applications

The PTPS66121A0YBGR is suitable for a diverse array of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Medical Devices
  • Internet of Things (IoT) Devices
  • Wireless Networking Equipment

Technical Specifications

Some of the technical highlights of the PTPS66121A0YBGR include:

  • Voltage Input Range: Optimized for modern battery technologies and power supplies.
  • Multiple Output Channels: Designed to provide various voltage levels required by different components within a system.
  • Protection Features: Includes over-current, over-temperature, and under-voltage lockout to ensure the longevity and reliability of both the power management IC and the device it powers.

Overall, the PTPS66121A0YBGR from Texas Instruments represents a pinnacle of power management technology, combining efficiency, compactness, and versatility to meet the demanding requirements of today's electronic devices.

You May Also Be Interested in

QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
Intel
Need more? Email Us
Amd
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
KOA Speer
Need more? Email Us
Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063
STMicroelectronics
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess