The RC4136DR is a high-performance quadruple operational amplifier designed and manufactured by Texas Instruments, a global leader in semiconductor design and production. This op-amp is a direct replacement for the industry-standard RC4136 and provides users with improved specifications and enhanced features suitable for a wide range of applications.
Key Features
- High Gain Bandwidth: The RC4136DR offers a high gain bandwidth product, making it ideal for audio processing, active filters, and fast signal amplification applications.
- Low Noise: Engineered for low noise operation, this operational amplifier is well-suited for high-fidelity audio equipment and other sensitive electronic devices where maintaining signal integrity is crucial.
- Wide Supply Range: With a wide supply voltage range, the RC4136DR provides flexibility in design for both single and dual power supply operations, accommodating a variety of electronic circuits and systems.
- Output Short-Circuit Protection: The inclusion of output short-circuit protection ensures that the device remains reliable and secure against unexpected conditions, enhancing its durability and lifespan.
Applications
The versatility of the RC4136DR makes it suitable for an extensive array of applications, including:
- Professional audio equipment
- Active filters and signal conditioning
- Analog to digital converters (ADCs)
- Medical instrumentation
- Industrial process controls
Technical Specifications
The RC4136DR comes in an SOIC-14 package and features the following technical specifications:
- Number of Channels: 4
- Supply Voltage Range: ±3V to ±18V
- Slew Rate: 1.7 V/µs
- Input Offset Voltage: 3mV
- Input Bias Current: 500nA
With its robust design and superior performance, the RC4136DR from Texas Instruments stands out as a top choice for designers and engineers seeking a reliable and efficient operational amplifier for their electronic projects.