EN
  • EN
  • DE
  • IT

REF1112AIDBZT

Part No REF1112AIDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 10ppm1A, 1.25V SHUNT VOLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 1.25V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 15ppm/°C Typical
Noise - 0.1Hz to 10Hz 25μVp-p
Current - Cathode 1.2μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1242256-REF1112AIDBZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REF1112
Introduction Date June 30, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF1112AIDBZT CAD Model

Description

The REF1112AIDBZT is a high-precision, low-power voltage reference from Texas Instruments. This device is part of the REF11xx series, which is renowned for its excellent temperature stability and accuracy. Designed for applications that require a precise reference voltage, the REF1112AIDBZT is an ideal choice for precision data converters, portable instrumentation, and battery-powered devices.

Key Features

  • Output Voltage: The REF1112AIDBZT provides a fixed output voltage of 1.25V, which is suitable for various analog circuits and can serve as a reference for analog-to-digital or digital-to-analog converters.
  • High Accuracy: With an initial accuracy of ±0.2%, this voltage reference ensures reliable performance for precision applications.
  • Low Temperature Coefficient: The device boasts an impressive temperature coefficient, typically 50ppm/°C, which means the output voltage remains stable across a wide temperature range.
  • Low Dropout Voltage: It operates with a low dropout voltage, which makes it suitable for battery-operated devices where supply voltage may vary.
  • Low Power Consumption: The REF1112AIDBZT is designed for energy-efficient operation, consuming minimal quiescent current, which is particularly beneficial for portable and battery-powered applications.
  • Small Package Size: Available in a tiny SOT-23 package, it is perfect for space-constrained applications.

Applications

The REF1112AIDBZT is versatile and can be used in a variety of electronic systems, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Medical and healthcare devices
  • Industrial instrumentation
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the REF1112AIDBZT is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across its lifespan. Whether for commercial or industrial use, this voltage reference from Texas Instruments stands as a testament to precision engineering.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Linear Technology
Micropower Voltage Reference
Need more? Email Us
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Need more? Email Us
Linear Technology
Micropower Precision Series Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $5.6478
National Semiconductor (TI)
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Lowest to $0.1888
Linear Technology
Precision Reference
Lowest to $12.2046
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2257 $61.2850
115+ $1.0058 $115.6670
175+ $0.9743 $170.5025
240+ $0.9428 $226.2720
310+ $0.9115 $282.5650
415+ $0.8172 $339.1380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess