EN
  • EN
  • DE
  • IT

REF3012AIDBZ

Part No REF3012AIDBZ
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16
Reference case SOT23-3
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 715933-REF3012AIDBZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF3012AIDBZ CAD Model

Description

Product Overview: REF3012AIDBZ Voltage Reference from Texas Instruments

The REF3012AIDBZ is a high-precision, low-power voltage reference from Texas Instruments (TI), designed to maintain accurate voltage regulation across a wide range of operating conditions. This component is part of TI's family of fixed and adjustable voltage references that are utilized in various applications requiring a stable and precise reference voltage.

Key Features

  • Output Voltage: The REF3012AIDBZ provides a fixed 1.25V output voltage, which is essential for applications that require a stable reference voltage.
  • Low Dropout Voltage: It operates with a very low dropout voltage, ensuring efficiency even when the supply voltage is close to the output voltage.
  • High Accuracy: With an initial accuracy of ±0.2% and 50ppm/°C temperature drift, the REF3012AIDBZ ensures precision across a wide temperature range.
  • Low Power Consumption: This device is optimized for low power consumption, drawing a maximum quiescent current of only 50µA, which is ideal for battery-powered and portable applications.
  • Wide Operating Temperature Range: The REF3012AIDBZ is designed to function over an industrial temperature range of -40°C to 125°C, making it suitable for harsh environments.

Applications

The REF3012AIDBZ is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Medical and healthcare devices
  • Automotive control systems
  • Industrial instrumentation

Package and Quality

This voltage reference comes in a compact SOT-23-3 package, which is ideal for space-constrained applications. The small footprint and surface-mount package enable integration into a variety of system designs with minimal impact on overall size.

Furthermore, TI's commitment to quality ensures that the REF3012AIDBZ meets stringent industry standards, providing reliable performance for critical applications. With its combination of accuracy, low power, and robustness, the REF3012AIDBZ from Texas Instruments is an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2290 $50.3800
535+ $0.1879 $100.5265
825+ $0.1820 $150.1500
1,140+ $0.1761 $200.7540
1,470+ $0.1703 $250.3410
1,965+ $0.1527 $300.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,300 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess