EN
  • EN
  • DE

REF3320AIDCKT

Part No REF3320AIDCKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 5mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 55μVp-p
Voltage - Input 2.248 V to 5.5 V
Operating Supply Current 8.5μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1091807-REF3320AIDCKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF3320AIDCKT CAD Model

Description

The REF3320AIDCKT is a high-precision, low-power voltage reference from Texas Instruments, designed to ensure stability and accuracy in a wide range of applications. This voltage reference is part of the REF33xx family, which is known for its small size and excellent temperature drift performance.

Key Features

  • Output Voltage: The REF3320AIDCKT provides a fixed 2.048V output, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), ensuring compatibility with many standard components.
  • Low Temperature Drift: With a typical temperature drift of just 35 ppm/°C, this voltage reference maintains its accuracy over a wide temperature range, making it suitable for precision applications.
  • High Accuracy: It offers an initial accuracy of ±0.1%, ensuring reliable performance for critical measurements and control systems.
  • Low Power Consumption: The device is optimized for battery-powered and energy-efficient systems, with a low quiescent current of 4µA (typical).
  • Package: The REF3320AIDCKT comes in a compact SC70 package, which is ideal for space-constrained applications.
  • Wide Operating Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, allowing for use in harsh environments.

Applications

The REF3320AIDCKT is suitable for a variety of applications, including:

  • Precision data acquisition systems
  • Portable and battery-powered equipment
  • Medical instruments
  • Industrial process control systems
  • Automotive control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the REF3320AIDCKT is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity in your application.

Ordering Information

To order the REF3320AIDCKT or obtain more detailed information, please visit the Texas Instruments website or contact an authorized distributor. Ensure that you are getting the genuine product by purchasing from reputable sources.

You May Also Be Interested in

National Semiconductor (TI)
IC Ref Prec Volt Micropwr 8-SOIC
Lowest to $16.3213
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $22.3723
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $16.2350
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
IC VREF SERIES 0.75% TSOT23-5 / Series Voltage Reference IC Fixed 0.4V V ±0.75% 200 µA TSOT-23-5
Lowest to $6.7085
Texas Instruments
IC VOLTAGE REFERENCE
Lowest to $6.5670
Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,570 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess