EN
  • EN
  • DE

REF4132A40DBVR

Part No REF4132A40DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% SOT23-5 / Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 12ppm/°C
Noise - 0.1Hz to 10Hz 15µVp-p
Noise - 10Hz to 10kHz 24µVrms
Voltage - Input 4.146V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number REF4132
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-REF4132A40DBVRDKR,296-REF4132A40DBVRTR,296-REF4132A40DBVRCT
Standard Package 3,000
Win Source Part Number 1320466-REF4132A40DBVR
Ultra Librarian 3D Model Ultra Librarian REF4132A40DBVR CAD Model

Description

The REF4132A40DBVR is a high-precision, low-power voltage reference from Texas Instruments, renowned for its stability and accuracy in a variety of applications. This voltage reference device is part of the REF43xx series, which is designed to be easy to use and implement in a wide range of electronic systems.

Key Features

  • High Accuracy: The REF4132A40DBVR offers an impressive initial accuracy of 0.05%, ensuring reliable performance for precision applications.
  • Low Temperature Drift: With a low temperature coefficient of 8ppm/°C (max), this device maintains its accuracy across a wide temperature range.
  • Low Noise: This voltage reference boasts a low noise performance of 7µVp-p/V, which makes it ideal for sensitive analog circuits.
  • Low Power Consumption: The device operates with a low quiescent current, typically 95µA, which is beneficial for power-sensitive applications.
  • Wide Supply Range: It can be used with a supply voltage range from 4.5V to 18V, providing flexibility in various system designs.
  • Small Package: The REF4132A40DBVR comes in a DBV (SOT-23-6) package, which is suitable for space-constrained applications.

Applications

This voltage reference can be utilized in multiple applications, including but not limited to:

  • Precision data converters
  • Portable and battery-powered equipment
  • Medical and healthcare systems
  • Industrial instrumentation
  • Automotive electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The REF4132A40DBVR is no exception, with its design and manufacturing processes tailored to ensure reliability and performance in even the most demanding conditions.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources, including datasheets, application notes, and design tools. This ensures a smooth integration of the REF4132A40DBVR into your design projects, backed by the expertise of TI's technical support team.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6941 $51.1879
46+ $2.2106 $101.6876
71+ $2.1415 $152.0465
97+ $2.0724 $201.0228
125+ $2.0033 $250.4125
168+ $1.7961 $301.7448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess