EN
  • EN
  • DE
  • IT

REF5020ID

Part No REF5020ID
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Low-Noise, Very Low Drift, Precision VOLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 2.7 V ~ 18 V
Operating Supply Current 1.2mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1242345-REF5020ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name REF5020
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF5020ID CAD Model

Description

The REF5020ID from Texas Instruments is a high-precision, low-drift voltage reference designed for applications requiring a stable voltage source with minimal variation over temperature and time. This device is ideal for precision data converters and industrial instrumentation, ensuring accurate measurements and consistent performance.

Key Features

  • Low Drift: The REF5020ID boasts an impressive low temperature drift of 3ppm/°C (max), which contributes to its high stability and reliability over a wide operating temperature range.
  • High Accuracy: With an initial accuracy of 0.05% (max), this voltage reference ensures precise voltage for sensitive applications.
  • Low Noise: It exhibits low noise performance of 8µVpp/V, which is critical for applications such as medical equipment and high-resolution data acquisition systems.
  • Wide Supply Range: The device operates from a wide supply range of 7V to 40V, accommodating a variety of power supplies and system requirements.
  • Output Current: The REF5020ID offers a high output current of ±10mA, providing ample drive capability for analog-to-digital converters (ADCs) and other loads.
  • Long-Term Stability: Demonstrating excellent long-term stability, this voltage reference ensures consistent performance over the lifespan of your application.
  • Package: Available in an 8-pin SOIC package, the REF5020ID is designed for easy integration into a range of electronic systems.

Applications

The REF5020ID is suitable for a variety of applications, including:

  • Precision data acquisition systems
  • Industrial instrumentation
  • Medical equipment
  • High-resolution ADCs and DACs
  • Automotive control systems

With its exceptional performance and versatility, the REF5020ID from Texas Instruments stands out as a top choice for designers and engineers looking for a reliable voltage reference source. Whether for calibration, signal conditioning, or as a benchmark for precision measurements, the REF5020ID delivers the accuracy and stability needed for the most demanding applications.

You May Also Be Interested in

Linear Technology
Precision Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $12.2046
Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $30.4164
Texas Instruments
4 ppm100 A SOT23-6 SERIES VOLTAGE REFERENCES
Lowest to $6.0628
Linear Technology
Micropower Precision Series Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4564

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9378 $63.7512
9+ $13.0772 $117.6948
14+ $12.6685 $177.3590
19+ $12.2600 $232.9400
24+ $11.8513 $284.4312
32+ $10.6252 $340.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,808 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess