EN
  • EN
  • DE
  • IT

REF5025MDTEP

Part No REF5025MDTEP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LOW-NOISE, VERY LOW DRIFT, PRECISION VOLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 6.5ppm/°C
Noise - 0.1Hz to 10Hz 7.5μVp-p
Voltage - Input 2.7 V ~ 18 V
Operating Supply Current 1.25mA
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1242352-REF5025MDTEP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF5025MDTEP CAD Model

Description

The REF5025MDTEP from Texas Instruments is a high-precision, low-noise voltage reference designed for use in demanding applications that require a stable and accurate voltage source. This device is part of TI's Enhanced Product (EP) lineup, which means it has been optimized for operation in harsh environments and mission-critical systems.

Key Features:

  • Precision Reference Voltage: The REF5025MDTEP offers a stable 2.5V output with an impressive accuracy level. This makes it an ideal choice for high-resolution analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), where precise reference voltages are crucial for performance.
  • Low Noise Performance: With its low noise output, the REF5025MDTEP ensures that signal integrity is maintained, which is vital for high-end instrumentation, medical equipment, and precision measurement devices.
  • Excellent Temperature Stability: The device features a low temperature coefficient, maintaining its accuracy across a wide range of operating temperatures. This characteristic is critical for applications that are exposed to varying environmental conditions.
  • Enhanced Product (EP) Designation: As an EP device, the REF5025MDTEP is manufactured and tested to meet enhanced specifications for operational robustness. It is suitable for extended temperature ranges and is designed to withstand the rigors of harsh industrial and military applications.
  • Long-Term Stability: The REF5025MDTEP exhibits excellent long-term stability, which is essential for applications that require consistent performance over time without the need for frequent recalibration.

Applications:

  • High-precision data acquisition systems
  • Industrial control and automation
  • Medical instrumentation
  • Test and measurement equipment
  • Military and aerospace electronics

The REF5025MDTEP is available in a compact surface-mount package, making it easy to integrate into a variety of circuit designs. Its combination of accuracy, reliability, and robustness makes it an excellent choice for engineers looking for a reference voltage source that can perform under the most stringent conditions.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
SOT-23 Precision Low Dropout Voltage Reference
Lowest to $2.5695
Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.2361
Linear Technology
Precision Reference
Need more? Email Us
Texas Instruments
4 ppm100 A SOT23-6 SERIES VOLTAGE REFERENCES
Lowest to $6.0628
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $1.0361
Linear Technology
Precision Reference
Lowest to $5.6478
Linear Technology
Micropower Voltage Reference
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6339 $61.9017
7+ $16.9304 $118.5128
11+ $16.4013 $180.4143
15+ $15.8722 $238.0830
19+ $15.3432 $291.5208
25+ $13.7560 $343.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 827 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess