EN
  • EN
  • DE

REG102UA-5G4

Part No REG102UA-5G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 250mA Low-Dropout Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 5V
Voltage Dropout (Maximum) 0.27V @ 250mA
Output Current 250mA
Operating Supply Current 500μA ~ 800μA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1242393-REG102UA-5G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REG102
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REG102UA-5G4 CAD Model

Description

The REG102UA-5G4 is a high-performance, low-dropout voltage regulator from Texas Instruments, designed to deliver a stable 5.4V output with a remarkable degree of precision. This compact and efficient component is a perfect solution for a wide range of applications, including but not limited to consumer electronics, automotive modules, and industrial systems.

Key Features:

  • Output Voltage: The REG102UA-5G4 provides a fixed output voltage of 5.4V, which is ideal for circuits that require a consistent power supply for optimal performance.
  • Dropout Voltage: With an ultra-low dropout voltage, this regulator ensures maximum efficiency by minimizing the difference between the input and output voltages, thereby reducing power loss.
  • Output Current: Capable of delivering an output current of up to 250 mA, the REG102UA-5G4 can easily support a wide range of low-power devices and applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards against overheating, ensuring long-term reliability and stability.
  • Low Noise: The regulator is designed to produce a low-noise output, which is crucial for sensitive analog circuits and precision applications.
  • Package: The REG102UA-5G4 comes in a small SOT-23 package, making it suitable for space-constrained designs without compromising performance.

Applications:

  • Portable Electronics
  • Automotive Systems
  • Power Management for DSPs and Microcontrollers
  • Battery-Powered Devices
  • Telecommunication Equipment

The REG102UA-5G4 from Texas Instruments is a testament to the company's commitment to providing high-quality power management solutions. Its combination of low dropout voltage, stable output, and low noise makes it an excellent choice for designers looking to optimize their power-sensitive applications. With built-in protection features and a compact form factor, the REG102UA-5G4 is poised to be a reliable and versatile component in any electronic product lineup.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2285 $56.0565
20+ $5.1106 $102.2120
31+ $4.9509 $153.4779
42+ $4.7912 $201.2304
54+ $4.6315 $250.1010
73+ $4.1524 $303.1252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess