EN
  • EN
  • DE

REG103UA-2.5/2K5G4

Part No REG103UA-2.5/2K5G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 500mA Low-Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1242405-REG103UA-2.5/2K5G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REG103UA-2.5/2K5G4 CAD Model

Description

The REG103UA-2.5/2K5G4 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a fixed output of 2.5 volts. This device is part of the REG103 series, which is known for its exceptional accuracy, low noise, and high ripple rejection ratio. The REG103UA-2.5/2K5G4 is an ideal choice for sensitive analog circuits, RF systems, and portable electronics that require a stable and clean power supply.

Key Features

  • Output Voltage: Fixed 2.5V with high accuracy.
  • Output Current: Capable of delivering up to 500mA of continuous output current.
  • Dropout Voltage: Low dropout performance, typically 500mV at full load, ensures efficient operation even with low input-output voltage differentials.
  • Thermal Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device under extreme operating conditions.
  • Low Noise: Designed for low output noise, making it suitable for noise-sensitive applications such as audio and RF circuits.
  • Ripple Rejection: Excellent power supply ripple rejection (PSRR) maintains stable output despite fluctuations in the input voltage.

Applications

The REG103UA-2.5/2K5G4 is versatile and can be used in a wide array of applications. These include, but are not limited to, battery-powered devices, portable media players, handheld instrumentation, and microprocessor/microcontroller power supplies. Its low noise and high stability characteristics also make it an excellent choice for powering sensitive analog and RF circuitry.

Package and Quality Assurance

The device comes in a compact SOT-223 package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. Texas Instruments ensures high-quality standards, and the REG103UA-2.5/2K5G4 undergoes rigorous testing and quality control procedures to meet the industry's reliability demands.

Environmental Compliance

Committed to environmental stewardship, Texas Instruments designs products that comply with international standards. The REG103UA-2.5/2K5G4 adheres to RoHS directives, ensuring that it is free from hazardous substances and is suitable for use in eco-conscious applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess