EN
  • EN
  • DE

REG103UA-A/2K5G4

Part No REG103UA-A/2K5G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 500mA Low-Dropout Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 15V
Output Voltage 1.295V
Output Voltage MAX 5.5V
Voltage Dropout (Maximum) 0.28V @ 500mA
Output Current 500mA
Operating Supply Current 0.7mA ~ 1.3mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1242410-REG103UA-A/2K5G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REG103
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REG103UA-A/2K5G4 CAD Model

Description

Introducing the REG103UA-A/2K5G4 Voltage Regulator from Texas Instruments

The REG103UA-A/2K5G4 is a high-performance, low-dropout (LDO) voltage regulator from the reputable Texas Instruments. This precision device is designed to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications, including battery-powered devices, portable media players, and other sensitive electronic equipment.

Key Features:

  • Output Voltage: The REG103UA-A/2K5G4 provides a fixed output voltage of 2.5V, which is essential for powering devices requiring a stable low-voltage supply.
  • High Accuracy: With an output voltage accuracy of ±1%, this regulator ensures precise voltage delivery, critical for sensitive electronic components.
  • Low Dropout: The low dropout voltage of typically 500mV at full load makes it highly efficient and ensures minimal power loss between the input and output.
  • Output Current: It can deliver an output current of up to 500mA, which is suitable for a variety of small to medium power requirements.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to safeguard against excessive temperatures and currents that could potentially damage the regulator and the connected components.
  • Low Noise: This LDO regulator offers low noise performance, which is crucial for powering noise-sensitive circuits such as RF or precision analog systems.
  • Small Package: Available in a compact SOT-223 package, the REG103UA-A/2K5G4 saves valuable board space and is suitable for high-density circuit designs.

Applications:

The versatile nature of the REG103UA-A/2K5G4 makes it well-suited for a broad array of applications. It is particularly beneficial in:

  • Portable electronics where battery life is crucial
  • High-precision analog circuits requiring a clean power supply
  • Microprocessor and microcontroller-based systems
  • Peripheral power supplies for computers and networking equipment

With its combination of high performance, reliability, and Texas Instruments' quality, the REG103UA-A/2K5G4 stands out as an exemplary choice for designers seeking an efficient and precise voltage regulation solution.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess