EN
  • EN
  • DE
  • IT

REG104FA-5KTTT

Part No REG104FA-5KTTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description DMOS 1A Low-Dropout Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 15V
Output Voltage 5V
Voltage Dropout (Maximum) 0.58V @ 1A
Output Current 1A
Operating Supply Current 0.7mA ~ 1.8mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 1242417-REG104FA-5KTTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REG104
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian REG104FA-5KTTT CAD Model

Description

The REG104FA-5KTTT is a high-performance, low-dropout (LDO) voltage regulator from the reputable electronics manufacturer Texas Instruments. Designed to deliver a fixed output of 5 volts, this robust regulator is capable of sourcing up to 1 amp of output current, making it an ideal choice for a wide array of applications, including but not limited to consumer electronics, industrial control systems, and embedded applications.

Key Features

  • Output Voltage: Fixed 5V output to power a variety of devices that require a stable voltage source.
  • High Output Current: Capable of delivering up to 1A, which is suitable for powering small to medium-sized electronic devices.
  • Low Dropout Voltage: The LDO design ensures minimal voltage drop between the input and output, enhancing efficiency and battery life in portable applications.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the connected components from potential damage due to overheating or excessive current.
  • High Accuracy: Provides precise voltage regulation, which is crucial for sensitive electronic circuits that require consistent power to operate correctly.
  • Stable with Low-ESR Output Capacitors: The REG104FA-5KTTT is stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR), leading to improved transient response and noise reduction.

Applications

The versatility of the REG104FA-5KTTT makes it suitable for a broad range of applications. It is particularly well-suited for:

  • Battery-powered devices
  • Portable consumer electronics
  • Microprocessor/microcontroller power supplies
  • Industrial control systems
  • Automotive applications
  • Telecommunication equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The REG104FA-5KTTT is no exception, with its robust design and thorough testing ensuring that it meets the high standards expected from TI products. Users can trust this voltage regulator to provide consistent performance over its operational lifespan.

You May Also Be Interested in

Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
Toshiba Semiconductor and Storage
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $8.5038
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess