EN
  • EN
  • DE

REG710NA-5

Part No REG710NA-5
Manufacturer Texas Instruments
Description 60mA, 5.0V, Buck/Boost Charge Pump in ThinSOT-23 and ThinQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1242459-REG710NA-5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REG710NA-5 CAD Model

Description

REG710NA-5 Product Image

The REG710NA-5 is a versatile and compact charge pump DC/DC converter from Texas Instruments, designed to provide a reliable power solution for a wide range of applications. With an input voltage range of 2.7V to 5.5V, it is particularly suitable for battery-powered devices, as well as for systems that require a regulated 5V supply.

Key Features

  • Efficient Power Conversion: The REG710NA-5 operates with a switch-mode charge pump that ensures high efficiency over a broad input voltage range, making it ideal for extending battery life in portable devices.
  • Adjustable Output Voltage: This device delivers a fixed 5V output, which is essential for applications that require a stable voltage supply.
  • Low Noise Operation: Thanks to its low-output ripple and noise characteristics, the REG710NA-5 is an excellent choice for noise-sensitive applications such as RF power supplies and audio circuits.
  • Small Package Size: Available in a tiny 6-pin SOT-23 package, the REG710NA-5 saves valuable board space, which is critical for compact electronic designs.
  • Built-in Protection Features: It includes over-temperature protection and over-current protection, safeguarding the device and the system it powers from potential damage due to abnormal operating conditions.

Applications

The versatility of the REG710NA-5 makes it suitable for a variety of applications, including but not limited to:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Portable Media Players
  • Bluetooth Headsets
  • Wireless Mouse and Keyboards

Conclusion

In summary, the Texas Instruments REG710NA-5 charge pump DC/DC converter is a high-efficiency solution that provides a regulated 5V output from a wider input voltage range. Its low noise operation, small package size, and built-in protection features make it a robust and reliable choice for designers looking to optimize power management in their portable and space-constrained applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1686 $52.5870
105+ $0.9589 $100.6845
165+ $0.9289 $153.2685
225+ $0.8990 $202.2750
290+ $0.8690 $252.0100
390+ $0.7791 $303.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,880 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess