The REG711EA-3/250 is a highly efficient, switched capacitor voltage converter from Texas Instruments, designed to provide a regulated output voltage with a small form factor and minimal external components. This device is perfect for battery-powered and portable applications where space and power efficiency are critical.
Key Features
- Output Voltage: The REG711EA-3/250 provides a stable 3.3V output, which is ideal for powering low-voltage logic circuits and microcontrollers.
- Output Current: Capable of delivering up to 250mA, it can easily meet the needs of most low-power applications.
- High Efficiency: With its switched capacitor design, this voltage converter operates with higher efficiency than linear regulators, especially at lower input voltages.
- Low Noise: The device is designed to minimize output voltage ripple and noise, ensuring clean power delivery to sensitive electronics.
- Small Package: The REG711EA-3/250 comes in a compact MSOP-8 package, making it suitable for space-constrained applications.
- Simple Design: Requiring only two external capacitors for typical applications, the voltage converter simplifies design and reduces overall component count.
Applications
The REG711EA-3/250 is versatile and can be used in a variety of applications, including:
- Handheld devices
- Portable media players
- Wireless peripherals
- GPS receivers
- Point-of-sale terminals
Technical Specifications
Parameter
Value
Input Voltage Range
1.8V to 5.5V
Output Voltage
3.3V
Maximum Output Current
250mA
Package Type
MSOP-8
Operating Temperature Range
-40°C to 85°C
For detailed information, datasheets, and support, visit the Texas Instruments website or contact your local TI distributor.