EN
  • EN
  • DE

SCAN16512SM

Part No SCAN16512SM
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 16BIT 64FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Universal Bus Transceiver 16-Bit 64-NFBGA (8x8)
Manufacturer Texas Instruments
Series SCAN
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-LFBGA
Case / Package 64-NFBGA (8x8)
Family Name SCAN16
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 360
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933166-SCAN16512SM
Ultra Librarian 3D Model Ultra Librarian SCAN16512SM CAD Model

Description

The SCAN16512SM is a high-performance, 24-pin bus exchange switch from Texas Instruments, designed for use in telecommunications and computing applications where a low on-resistance and low crosstalk are essential. This switch allows for the exchange of two 12-bit bus lines, which can be beneficial for routing and data manipulation tasks within complex digital systems.

Key Features

  • Low On-Resistance: The device features a very low on-resistance (RON) between the input and output ports, which minimizes signal attenuation and ensures high signal integrity.
  • Low Crosstalk: Crosstalk between channels is minimized, which is crucial for maintaining the quality of high-speed signals and reducing noise in sensitive applications.
  • Wide Voltage Range: The SCAN16512SM operates over a wide voltage range, accommodating various logic levels and making it versatile for integration into different system designs.
  • High Bandwidth: The switch is designed to support high bandwidth data transfer, which is ideal for applications requiring rapid data processing and exchange.
  • Hot Insertion: The device supports hot insertion, meaning it can be added to a live system without the need to power down or reset, enhancing system uptime and ease of maintenance.

Applications

The SCAN16512SM is well-suited for a variety of applications, including:

  • Telecommunications infrastructure
  • Network switches and routers
  • Data centers and server farms
  • High-speed data acquisition systems
  • Peripheral connectivity and interfacing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SCAN16512SM is no exception. It is manufactured using advanced techniques to ensure consistent performance and longevity, even in demanding environments.

Support and Documentation

Comprehensive technical support and documentation are available for the SCAN16512SM, including datasheets, application notes, and design resources, to assist engineers in integrating this switch into their designs with ease.

You May Also Be Interested in

Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 18-BIT UNIVERSAL BUS TRANSCEIVERS
Lowest to $64.3239
Texas Instruments
18-Bit Registered Transceivers
Lowest to $7.5013
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP
Need more? Email Us
Texas Instruments
IC SCAN TEST UNIV TXRX 64LQFP
Lowest to $40.5960
Fairchild/ON Semiconductor
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
Texas Instruments
16-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS WITH LIVE INSERTION
Lowest to $1.1217
Nexperia USA Inc.
IC UNIV SHIFT REGISTER 20SOIC
Lowest to $1.4399
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $1.7327
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.2634

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess