EN
  • EN
  • DE
  • IT

SE556JB

Part No SE556JB
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description DUAL PRECISION TIMER 14-CDIP -55
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tube
Product Status Active
Type 555 Type, Timer/Oscillator (Dual)
Voltage - Supply 4.5V ~ 18V
Current - Supply 20 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 664957-SE556JB
Ultra Librarian 3D Model Ultra Librarian SE556JB CAD Model

Description

The Texas Instruments SE556JB is a versatile and high-performance integrated circuit that is part of the renowned 5000 series. This particular model is designed to cater to a wide range of electronic applications, providing reliability and efficiency in various configurations.

Key Features

  • Dual Timer Functionality: The SE556JB integrates two SE555 timers into a single package, offering double the functionality and enabling a variety of timing configurations such as sequential timing, pulse generation, and delay functions.
  • Wide Operating Voltage Range: This component operates effectively across a broad voltage range, making it suitable for applications that require different power levels without compromising performance.
  • Adjustable Duty Cycle: Users can tailor the output waveforms to their specific needs, thanks to the adjustable duty cycle feature. This allows for precise control over the signal patterns generated by the device.
  • High Output Current: Capable of sourcing or sinking up to 200 mA, the SE556JB can directly drive loads or interface with other components within a circuit without the need for additional amplification.
  • Temperature Stability: The timers maintain their accuracy across a wide temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The SE556JB is a highly adaptable component that can be used in a multitude of electronic systems. Some common applications include:

  • Precision timing circuits
  • Sequential systems
  • Pulse-width modulation (PWM) controls
  • Frequency dividers
  • Alarm systems

Quality and Support

Texas Instruments is known for its commitment to quality and the SE556JB is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and longevity. Additionally, Texas Instruments provides comprehensive technical support for its products, including detailed datasheets, application notes, and a responsive customer service team.

Whether you're designing consumer electronics, industrial control systems, or sophisticated communication devices, the Texas Instruments SE556JB offers the performance and flexibility to meet your needs.

You May Also Be Interested in

ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $19.1008
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
Lowest to $1.7594
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $1.9268
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $16.6806
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
Need more? Email Us
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Need more? Email Us
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Lowest to $0.6740

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.7216 $55.4432
5+ $22.7459 $113.7295
7+ $22.0351 $154.2457
10+ $21.3243 $213.2430
13+ $20.6135 $267.9755
17+ $18.4811 $314.1787
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess