EN
  • EN
  • DE

SM32C6713BGDPM30EP

Part No SM32C6713BGDPM30EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FLOATING-POINT DSP 272-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C67x
Package Tray
Product Status Active
Type Floating Point
Interface Host Interface, I2C, McASP, McBSP
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 264kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting Type Surface Mount
Package / Case 272-BBGA
Supplier Device Package 272-BGA (27x27)
Base Product Number SM32
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.31.0001
Win Source Part Number 668179-SM32C6713BGDPM30EP
Ultra Librarian 3D Model Ultra Librarian SM32C6713BGDPM30EP CAD Model

Description

Product Overview: SM32C6713BGDPM30EP - Texas Instruments

The SM32C6713BGDPM30EP is a high-performance digital signal processor (DSP) from Texas Instruments, designed for demanding applications that require robust operation under extreme conditions. This DSP is part of the TMS320C67xx DSP family, which is known for its efficient performance and low-power consumption, making it an ideal choice for industrial, military, and aerospace applications.

Key Features and Benefits

  • High-Speed Performance: The SM32C6713BGDPM30EP operates at a core frequency of up to 300 MHz, providing the computational power necessary for complex signal processing tasks.
  • Enhanced Memory: Equipped with a large on-chip memory, including 256 KB of L2 RAM, this DSP can handle large datasets and support high-level algorithms without the need for external memory, which can reduce system costs and complexity.
  • Integrated Peripherals: A range of integrated peripherals, such as a multi-channel buffered serial port, host port interface, and a 32-bit external memory interface, offer flexible options for system design and connectivity.
  • Robust Design: The SM32C6713BGDPM30EP is designed to meet the stringent requirements of enhanced product (EP) standards, ensuring reliable operation in harsh environments, including extended temperature ranges and increased resistance to radiation.
  • Code Compatibility: This DSP maintains code compatibility with other members of the TMS320C6x DSP platform, allowing for easy migration and software reuse, which can significantly reduce development time and costs.

Applications

The robust nature and processing power of the SM32C6713BGDPM30EP make it suitable for a wide range of applications, including:

  • Mission-critical aerospace and defense systems
  • Industrial control and automation
  • Medical imaging and diagnostics
  • Communications infrastructure
  • Test and measurement equipment

With its combination of performance, integrated features, and durability, the SM32C6713BGDPM30EP from Texas Instruments is a reliable and versatile solution for any application where failure is not an option.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $226.3036 $226.3036
2+ $202.8929 $405.7858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 786 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess