EN
  • EN
  • DE

TMS320C6414TBCLZ7

Part No TMS320C6414TBCLZ7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT 532FC/CSP / DSP Fixed-Point 32bit 720MHz 5760MIPS 532-Pin FC/CSP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414T/15T/16T
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCCSP
Manufacturer Package 532-FC/CSP (23x23)
Win Source Part Number 797314-TMS320C6414TBCLZ7
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6414T
ECCN 3A991.a.2
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6414TBCLZ7 CAD Model

Description

The TMS320C6414TBCLZ7 is a high-performance digital signal processor (DSP) from Texas Instruments, designed for applications that require intensive signal processing capabilities. This DSP is part of the TMS320C64x series, which are known for their fixed-point architecture and optimized performance in handling complex algorithms.

Key Features:

  • Processing Power: The TMS320C6414TBCLZ7 boasts a powerful core that can run at a clock speed of up to 1 GHz, providing the computational muscle needed for demanding signal processing tasks.
  • Memory: Equipped with a large on-chip memory, this DSP minimizes the need for external memory components, which can reduce system cost and complexity. It includes L1 and L2 caches designed to improve data throughput and processing efficiency.
  • High-Speed Interfaces: This device includes a variety of high-speed interfaces, such as Viterbi coprocessors, Turbo Decoder coprocessors, and Ethernet MACs, which enable fast data transfer and connectivity options for a wide range of applications.
  • Advanced Peripherals: The DSP comes with an array of peripherals, including multiple timers, serial ports, and direct memory access (DMA) channels that support a range of functions and help to streamline system design.

Applications:

The TMS320C6414TBCLZ7 is ideal for a variety of applications, including:

  • Telecommunications infrastructure
  • Wireless base stations
  • Medical imaging systems
  • Industrial control systems
  • Audio and video processing

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the TMS320C6414TBCLZ7 is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

Support and Resources:

Developers can access a wide range of resources provided by Texas Instruments, including detailed datasheets, technical documentation, application notes, and development tools. This support helps to accelerate the design process and bring products to market faster.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess