EN
  • EN
  • DE

SM72485SDX/NOPB

Part No SM72485SDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 100V, 150 mA Constant On-Time Buck Switching egulator 8-WSON -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 800 µm
Lead Free Yes
Length 4 mm
Max Input Voltage 95 V
Maximum Operating Temperature 125 °C
Max Output Voltage 85 V
Min Input Voltage 6 V
Min Operating Temperature -40 °C
Min Output Voltage 2.5 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 8
Output Configuration Positive
Output Current 150 mA
Output Type Adjustable
Output Voltage 2.5 V
Packaging Tape & Reel (TR)
Quiescent Current 485 µA
RoHS Compliant
Switching Frequency 1.1 MHz
Synchronous Rectifier No
Thickness 800 µm
Width 4 mm
Win Source Part Number 1070157-SM72485SDX/NOPB
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM72485SDX/NOPB CAD Model

Description

The SM72485SDX/NOPB is a voltage regulator from Texas Instruments that can handle a maximum input voltage of 95 V.

  • Output voltage: 2.5 V
  • Output current: 150 mA
  • Output type: adjustable
  • Output configuration: positive
  • Switching frequency: 1.1 MHz
  • Quiescent current: 485 µA
  • Mounting: surface-mount device
  • Packaging: tape and reel
  • Height: 800 µm
  • Width: 4 mm
  • Thickness: 4 mm
  • Category: PMIC - Voltage Regulators - Linear+Switching
  • Lead-free: yes
  • RoHS compliant: yes
  • Description: suitable choice for applications that require a voltage regulator with a high input voltage range and low quiescent current

You May Also Be Interested in

Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess