EN
  • EN
  • DE

SN0204008ZGU

Part No SN0204008ZGU
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 329997-SN0204008ZGU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN0204008ZGU CAD Model

Description

The SN0204008ZGU is a top-tier electronic product from Texas Instruments, a leading global semiconductor company and a pioneer in digital signal processing and analog technologies.

  • Design: meticulously designed to meet the diverse needs of the ever-evolving electronic industry
  • Commitment: embodies Texas Instruments' commitment to innovation, quality, and reliability
  • Function: high-performance integrated circuit (IC)
  • Purpose: expertly engineered to provide efficient and reliable functionality in a wide range of electronic applications
  • Key component in: various electronic systems, including but not limited to, communication devices, computer systems, automotive electronics, and industrial machinery
  • Designed to: optimize system performance, enhance system reliability, and increase overall system efficiency
  • Feature: robust design
  • Built to: withstand harsh operating conditions, making it suitable for use in both industrial and commercial applications
  • Benefits: high durability and long lifespan make it a cost-effective choice for manufacturers looking to reduce maintenance costs and extend the service life of their electronic products
  • Capabilities: superior power management
  • Operation: operate at low power consumption, making it an energy-efficient choice for modern electronic systems
  • Advantages: reduces energy costs and contributes to environmental sustainability by minimizing carbon footprint
  • Compatibility: compatible with a wide range of electronic devices, thanks to its flexible interface options
  • Integration: easily integrated into various system configurations, making it a versatile choice for different electronic applications
  • Dedication: embodies the company's dedication to delivering high-quality, reliable, and innovative solutions that meet the evolving needs of the electronic industry

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess