EN
  • EN
  • DE

SN10501D

Part No SN10501D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description HIGH SPEED RAIL TO RAIL OUTPUT VIDEO AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 170MHz
SR - Slew Rate 900 V/μs
Operating Supply Current 14mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
RoHS State Request Verification
Win Source Part Number 1252261-SN10501D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN10501
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN10501D CAD Model

Description

The Texas Instruments SN10501D is a high-performance, dual-channel audio amplifier designed to deliver exceptional sound quality and reliability for a wide range of audio applications. This integrated circuit is part of Texas Instruments' extensive audio product line, known for its state-of-the-art sound technology and innovative features.

Key Features

  • Output Power: The SN10501D provides robust output power, capable of driving speakers with excellent clarity and volume without distortion.
  • Efficiency: With an advanced design focused on energy efficiency, this amplifier operates with reduced power consumption, making it ideal for battery-powered devices.
  • Audio Quality: It delivers high-fidelity audio with low noise and distortion, ensuring a pure and rich listening experience for end-users.
  • Thermal Protection: The device includes built-in thermal protection circuits to prevent overheating, ensuring long-term reliability and safety during operation.
  • Easy Integration: The compact form factor and minimal external component requirements make the SN10501D easy to integrate into various audio systems.

Applications

The SN10501D is versatile and can be used in a multitude of applications, including:

  • Portable and home audio systems
  • Multimedia speakers
  • Soundbars and docking stations
  • Automotive audio systems

Technical Specifications

The SN10501D boasts a comprehensive set of technical specifications that cater to the demanding needs of modern audio solutions:

  • Dual-channel configuration
  • High output power capability
  • Low harmonic distortion
  • Wide supply voltage range
  • Advanced modulation techniques

Conclusion

The Texas Instruments SN10501D stands out as a superior choice for designers and manufacturers looking for a reliable, high-quality audio amplifier. Its combination of power, efficiency, and audio fidelity makes it an essential component for any premium audio product. With the SN10501D, Texas Instruments continues to set the standard in audio amplification technology.

You May Also Be Interested in

Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0347 $52.4511
31+ $3.3106 $102.6286
47+ $3.2071 $150.7337
65+ $3.1037 $201.7405
84+ $3.0002 $252.0168
112+ $2.6898 $301.2576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess