EN
  • EN
  • DE

SN54LS11J

Part No SN54LS11J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330421-SN54LS11J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54LS11J CAD Model

Description

The SN54LS11J is a high-performing integrated circuit manufactured by Texas Instruments, a globally recognized leader in the semiconductor industry.

  • Type: Triple-input AND gate.
  • Technology: High-speed, low-power Schottky TTL (Transistor-Transistor Logic) technology.
  • Package: Packaged in a 14-pin ceramic flat package (CFP).
  • Compliance: Package is RoHS compliant.
  • Operating Voltage Range: Can operate from 4.75V to 5.25V.
  • Noise Immunity: High noise immunity.
  • Fan-Out: Fan-out of 10 LS-TTL loads.
  • Output Drive Capability: High output drive capability.
  • Power Consumption: Low power consumption.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess