EN
  • EN
  • DE

SN54LS86AJ

Part No SN54LS86AJ
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54LS86A QUADRUPLE 2-INPUT EXCLUS / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS86
Standard Package 31 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669823-SN54LS86AJ
Ultra Librarian 3D Model Ultra Librarian SN54LS86AJ CAD Model

Description

The SN54LS86AJ is a high-performance quadruple 2-input exclusive OR gate integrated circuit from Texas Instruments, renowned for its reliability and engineering excellence. This device is part of the 54LS series, which is designed to meet the stringent requirements of military and aerospace applications, ensuring robust performance in the most demanding environments.

Key Features

  • Logic Type: The SN54LS86AJ features exclusive OR logic, which delivers an output high when an odd number of inputs are high, making it an essential component for parity checkers and various arithmetic logic circuits.
  • Number of Circuits: It contains four independent gates, each with two inputs, allowing for multiple operations within a single package.
  • Supply Voltage Range: This device operates over a wide supply voltage range, accommodating various application requirements.
  • Operating Temperature: The SN54LS86AJ is designed to function over a broad temperature range, which is suitable for military and aerospace applications.
  • Package: It comes in a standard military package, ensuring durability and ease of integration into a wide range of systems.

Applications

The SN54LS86AJ is versatile and can be used in a variety of applications, including:

  • Binary arithmetic systems
  • Parity generators and checkers
  • Control systems
  • Logic comparators
  • Data processing equipment

Quality and Reliability

Texas Instruments is committed to the highest standards of quality and reliability. The SN54LS86AJ is subjected to rigorous testing and verification processes to ensure it meets the stringent requirements of its intended applications. When selecting the SN54LS86AJ, engineers can be confident in the device's performance and longevity, backed by Texas Instruments' reputation in the semiconductor industry.

Support and Resources

For technical support, datasheets, application notes, and design resources, customers can visit the Texas Instruments website. There, one can find all the necessary documentation and tools to facilitate the integration of the SN54LS86AJ into their projects.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3092 $60.6184
5+ $24.8691 $124.3455
7+ $24.0920 $168.6440
9+ $23.3148 $209.8332
12+ $22.5377 $270.4524
15+ $20.2062 $303.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 415 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess