EN
  • EN
  • DE

SN64BCT125AD

Part No SN64BCT125AD
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description QUADRUPLE BUS BUFFER GATE WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 64BCT
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 15mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1252568-SN64BCT125AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN64BCT125
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN64BCT125AD CAD Model

Description

The SN64BCT125AD is a high-performance quadruple bus buffer gate designed and manufactured by Texas Instruments. This integrated circuit features 3-state outputs, which are capable of driving heavily loaded buses with very little power consumption. It is part of the BCT family of products, which are known for their reliability and robustness in a variety of applications.

Key Features

  • Bus Interface Capability: The SN64BCT125AD is specifically designed to interface with buses, providing a smooth and efficient communication pathway for data.
  • 3-State Outputs: These outputs allow the device to be used in bus-oriented systems. They can be placed in a high-impedance state, effectively disconnecting the output from the bus, which is a critical feature for multiplexed bus systems.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for power-sensitive applications.
  • High-Drive Capability: With the ability to drive heavily loaded buses, the SN64BCT125AD is suitable for systems that require robust signal transmission.

Applications

The SN64BCT125AD can be used in a wide range of applications, including:

  • Bus drivers in computer systems
  • Data transmission systems
  • Memory driver circuits
  • Buffering for bidirectional communication

Electrical Characteristics

This device operates over a broad voltage range and has various electrical characteristics that make it versatile for different environments:

  • Voltage Range: The SN64BCT125AD operates within a voltage range of 4.5V to 5.5V, which is typical for many logic level applications.
  • Output Current: It can drive high levels of current, essential for driving capacitive loads and ensuring signal integrity.
  • Speed: The device is designed for fast switching, which is crucial for high-speed data transmission and processing.

Package and Quality

The SN64BCT125AD comes in a 14-pin SOIC package, which is suitable for surface-mount technology (SMT). Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess