EN
  • EN
  • DE

SN65ALS544NSRP

Part No SN65ALS544NSRP
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 727072-SN65ALS544NSRP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65ALS544NSRP CAD Model

Description

The SN65ALS544NSRP is a robust, high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the SN65 series, which is known for its reliability and efficiency in data transmission applications.

Key Features

  • Interface Type: The SN65ALS544NSRP offers a Bi-Directional Transceiver interface, providing a versatile solution for communication between data buses.
  • Supply Voltage Range: This device operates over a wide supply voltage range, accommodating various system requirements and ensuring compatibility with a broad range of other components.
  • Speed: It is designed for high-speed operation, capable of handling fast data rates, which makes it suitable for demanding applications that require quick data processing and transfer.
  • Package: The component comes in an NSOIC (Small-Outline Integrated Circuit) package, which is ideal for space-constrained applications due to its compact footprint.
  • Temperature Range: With an industrial temperature range, the SN65ALS544NSRP is built to withstand harsh operating environments, ensuring consistent performance under varying conditions.

Applications

The SN65ALS544NSRP is versatile and can be used in a range of applications, including:

  • Telecommunications equipment
  • Networking hardware such as switches and routers
  • Data acquisition systems
  • Industrial control and automation
  • High-speed data interfaces

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN65ALS544NSRP is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent standards expected from TI components. This attention to quality translates into improved system reliability and longevity for the end user.

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design resources. Technical support is also available from TI's experienced engineers, who can assist with product integration, troubleshooting, and performance optimization.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8177 $52.3593
21+ $4.7735 $100.2435
33+ $4.6244 $152.6052
45+ $4.4752 $201.3840
58+ $4.3260 $250.9080
78+ $3.8785 $302.5230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess