EN
  • EN
  • DE

SN65HVD251PR

Part No SN65HVD251PR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712235-SN65HVD251PR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65HVD251PR CAD Model

Description

Product Overview: SN65HVD251PR from Texas Instruments

The SN65HVD251PR, manufactured by Texas Instruments, is a robust CAN (Controller Area Network) transceiver that facilitates communication in automotive and industrial applications. This device is designed to operate in harsh environments where electromagnetic interference and large temperature variations are prevalent. It provides differential transmit and receive capability to the CAN controller and is compliant with the ISO 11898-2 standard.

Key Features

  • High-Speed CAN Interface: The SN65HVD251PR supports data rates up to 1 Mbps, making it suitable for high-speed data communication requirements in modern systems.
  • Low Power Consumption: With a typical quiescent current of 370 µA, this transceiver is optimized for low-power operation, helping to conserve energy in battery-powered systems.
  • Wide Operating Temperature Range: It is designed to operate reliably over an industrial temperature range of -40°C to 125°C, ensuring performance in extreme conditions.
  • Protection Features: The device includes protection against damage due to high-voltage transients, thermal shutdown, and overcurrent events, enhancing system reliability.
  • Bus-Pin Fault Protection: The SN65HVD251PR can withstand voltage transients up to ±16 V, which exceeds the ISO 11898 specification, providing additional safety margins for the bus pins.

Applications

With its robust feature set, the SN65HVD251PR is an excellent choice for various applications, including:

  • Automotive Networks
  • Industrial Automation Systems
  • Building Automation
  • Medical Equipment
  • Heavy Machinery Control

Package and Quality

The SN65HVD251PR comes in an 8-pin SOIC (D) package, which is compact and suitable for space-constrained applications. Texas Instruments ensures high-quality standards, and the device is RoHS compliant, meeting environmental regulations for hazardous substances.

Overall, the SN65HVD251PR from Texas Instruments is a reliable and efficient solution for CAN-based communication systems, offering high-speed data transfer, low power consumption, and robust protection features to meet the demands of challenging applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6780 $51.4580
27+ $3.8384 $103.6368
41+ $3.7185 $152.4585
56+ $3.5985 $201.5160
72+ $3.4786 $250.4592
97+ $3.1187 $302.5139
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess