EN
  • EN
  • DE
  • IT

SN65LBC179ADG4

Part No SN65LBC179ADG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC  /  1/1 Transceiver Full RS422, RS485 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50 mV
Data Rate 30Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 65LBC179
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261238-SN65LBC179ADG4
Ultra Librarian 3D Model Ultra Librarian SN65LBC179ADG4 CAD Model

Description

Product Overview: SN65LBC179ADG4

The SN65LBC179ADG4 is a robust, differential bus transceiver designed by Texas Instruments. This device is part of Texas Instruments' interface ICs product line, specifically within their differential transceivers category. It is engineered to provide reliable, high-speed data transmission over differential bus lines and is compliant with the TIA/EIA-485A standard.

Key Features

  • Bus-Pin ESD Protection: The SN65LBC179ADG4 offers an impressive electrostatic discharge (ESD) protection for bus pins, ensuring durability and stability in harsh electrical environments.
  • Signaling Rates: It is capable of signaling rates up to 30 Mbps, making it suitable for high-speed data transmission applications.
  • Low Power Consumption: It operates with a very low supply current, typically 1.5 mA, making it an energy-efficient choice for power-sensitive designs.
  • Wide Common-Mode Range: The device allows for a common-mode voltage range of -7V to 12V, facilitating flexibility in various bus conditions.
  • Differential Output: The transceiver's differential output exceeds the minimum TIA/EIA-485A standard by a significant margin, ensuring reliable data communication.

Applications

The SN65LBC179ADG4 is ideal for multi-point applications in noisy environments due to its robust performance and noise immunity. It is commonly used in:

  • Industrial control systems
  • Building automation
  • Network equipment
  • Data communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LBC179ADG4 is no exception. It is manufactured to high standards, ensuring reliable performance for critical communication systems. With thermal shutdown protection and an operational temperature range of -40°C to 85°C, it is designed to withstand challenging environmental conditions.

Package and Availability

The SN65LBC179ADG4 comes in a SOIC-8 (D) package, providing a compact footprint for space-constrained applications. It is available for order and can be sourced through Texas Instruments' extensive distribution network.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TSSOP
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to $3.7344
Broadcom Limited
I-TEMP 8-PORT FAST ETHERNET TRAN
Lowest to $19.8280
ON Semiconductor
LCD DRIVER ICS
Lowest to $2.8906
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $1.8278
National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144
Maxim Integrated
IC QUAD LVDS LINE RECEIVER SOIC
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECEIVER / 2/2 Transceiver Full RS232 16-SSOP
Lowest to $13.8571

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1019 $63.0570
65+ $1.7247 $112.1055
105+ $1.6708 $175.4340
140+ $1.6168 $226.3520
180+ $1.5630 $281.3400
240+ $1.4013 $336.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,964 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess