EN
  • EN
  • DE

SN65LVDS94DGG

Part No SN65LVDS94DGG
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description LVDS SERDES RECEIVER | IC LVDS SERDES RCVR 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Deserializer
Data Rate 1.904Gbps
Input Type LVDS
Output Type LVTTL
Number of Inputs 4
Number of Outputs 28
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Family Part Number SN65LVDS94
Manufacturer Pack Quantity 35
MSL Level 2 (1 Year)
Win Source Part Number 1252930-SN65LVDS94DGG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS94DGG CAD Model

Description

The SN65LVDS94DGG is a pivotal component in high-speed data transmission, designed and manufactured by the renowned Texas Instruments. This device is specifically tailored for the efficient serialization of high-speed digital data, which is fundamental in minimizing the number of interconnects within a system, thereby optimizing both system size and speed.

Key Features

  • High-Speed Data Transfer: With the ability to support data rates up to 655 Mbps, the SN65LVDS94DGG is ideal for applications that require rapid data transmission, such as high-resolution video interfaces.
  • Low-Voltage Differential Signaling (LVDS): The device employs LVDS technology, which ensures lower power dissipation and less electromagnetic interference compared to other signaling technologies, making it suitable for noise-sensitive applications.
  • Compatibility: It is designed to interface with Texas Instruments' DFP (Digital Flat Panel) transmitters and receivers, providing a complete solution for high-speed data transfer in digital display systems.
  • Robust Construction: Housed in a slim TSSOP (Thin Shrink Small Outline Package), the SN65LVDS94DGG is not only compact but also robust, making it an excellent choice for space-constrained applications that require durable components.

Applications

The SN65LVDS94DGG is versatile and can be utilized in a variety of applications. It is particularly well-suited for:

  • High-resolution digital displays
  • Flat panel display links
  • Computer monitor interfaces
  • Projector connections

Technical Specifications

Some of the technical specifications that stand out for the SN65LVDS94DGG include:

  • Operational temperature range: -40°C to +85°C
  • Supply voltage range: 3.0 V to 3.6 V
  • Power-down feature to minimize power consumption when not in use
  • Low differential skew
  • Compliance with TIA/EIA-644 LVDS Standard

In conclusion, the SN65LVDS94DGG from Texas Instruments is a high-performance, LVDS-based serializer that offers a reliable solution for designers looking to enhance their high-speed digital data transmission systems. Its combination of speed, efficiency, and compact design makes it an indispensable component in modern digital display technology.

You May Also Be Interested in

National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
Input Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2471 $61.2355
10+ $10.0490 $100.4900
16+ $9.7349 $155.7584
22+ $9.4209 $207.2598
28+ $9.1069 $254.9932
37+ $8.1648 $302.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,476 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess