EN
  • EN
  • DE

SN65LVPE502ARLLR

Part No SN65LVPE502ARLLR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Dual Channel USB3.0 Redriver/Equalizer | IC REDRIVER USB 3.0 2CH 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Buffer, ReDriver
Applications USB 3.0
Input CML
Output VML
Data Rate (Maximum) 5Gbps
Number of Channels 2
Delay Time 305ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 1.25pF
Supply Voltage (V) 3V ~ 3.6V
Supply Current 100mA
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (3x3)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1252969-SN65LVPE502ARLLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVPE502ARLLR CAD Model

Description

Product Overview: SN65LVPE502ARLLR by Texas Instruments

The SN65LVPE502ARLLR is a high-performance, dual-channel PCI Express (PCIe) repeater/redriver designed by Texas Instruments to enhance signal integrity by performing equalization on deteriorated input signals. This component is engineered to support PCIe 1.1, 2.0, and 3.0 interfaces, making it a versatile solution for a variety of applications that require reliable high-speed data transmission.

Key Features

  • Interface Compatibility: The device is compatible with PCIe 1.1, 2.0, and 3.0 standards, ensuring support for a wide range of applications and future-proofing designs against evolving interface technologies.
  • Dual-Channel Operation: With dual-channel capability, the SN65LVPE502ARLLR can redrive two PCIe lanes simultaneously, providing greater bandwidth and flexibility in system design.
  • Signal Conditioning: The built-in equalization, output de-emphasis, and flat gain capabilities allow the device to restore signal integrity and extend the reach of high-speed signals across longer PCB traces or cables.
  • Low Power Consumption: Designed with energy efficiency in mind, this repeater/redriver consumes minimal power, making it suitable for power-sensitive applications.
  • Small Form Factor: Housed in a compact QFN package, the SN65LVPE502ARLLR saves valuable board space and is ideal for dense PCB layouts.

Applications

The SN65LVPE502ARLLR is ideal for a range of applications that require reliable high-speed data transmission, including:

  • Desktop and laptop computers
  • Server and networking equipment
  • Data storage and retrieval systems
  • High-performance computing
  • Embedded systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN65LVPE502ARLLR is no exception. It is built to meet the rigorous standards expected of modern electronic components, ensuring stable performance across a wide range of environmental conditions.

Whether you're designing a new system or upgrading an existing platform, the SN65LVPE502ARLLR from Texas Instruments provides a robust solution for enhancing PCIe signal integrity and ensuring reliable high-speed data communications.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER USB 3.0 12X2QFN
Lowest to $2.8677
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Texas Instruments
IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $4.7364
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Texas Instruments
IC MULTIPLEXER PCIE 4CH 54WQFN
Lowest to $30.5789
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501
Texas Instruments
IC RETIMER 28GBPS 135-FCBGA
Lowest to $63.6421
Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8MSOP / Buffer, Accelerator 2 Channel 400kHz 8-MSOP
Lowest to $10.9484

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0431 $54.3879
21+ $4.9585 $104.1285
32+ $4.8035 $153.7120
44+ $4.6486 $204.5384
56+ $4.4936 $251.6416
75+ $4.0288 $302.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,270 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess