EN
  • EN
  • DE

SN74100N

Part No SN74100N
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330986-SN74100N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74100N CAD Model

Description

The SN74100N is a high-quality, dual monostable multivibrator from Texas Instruments, a renowned name in the world of electronics and semiconductor manufacturing.

  • Product: SN74100N
  • Manufacturer: Texas Instruments
  • Description: Dual monostable multivibrator
  • Operating Voltage Range: 4.5V to 5.5V
  • Output Current Capability: Can drive up to 10 low power Schottky loads
  • Triggering: Via a negative transition of input pulses
  • Package: 16-pin plastic DIP package

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
Vishay
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess