EN
  • EN
  • DE

SN74ABT853NT

Part No SN74ABT853NT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24DIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element Push-Pull Output 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number 74ABT853
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SN74ABT853NTE4,-296-4106-5,-296-4106-5-ND,-296-4106-5-NDR,2156-SN74ABT853NT-TI,296-4106-5,296-4106-5-NDR,SN74ABT853NTE4-ND,-SN74ABT853NTE4-NDR,TEXTISSN74ABT853NT,-SN74ABT853NTE4,-SN74ABT853NT-NDR
Standard Package 15
Win Source Part Number 1186282-SN74ABT853NT
Ultra Librarian 3D Model Ultra Librarian SN74ABT853NT CAD Model

Description

SN74ABT853NT - Texas Instruments

The SN74ABT853NT is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of the ABT family of devices, which are known for their advanced biCMOS technology. The SN74ABT853NT is a 10-bit to 10-bit bus transceiver with 3-state outputs, making it an ideal choice for bidirectional communication between data buses.

The device features two separate ten-bit bus transceiver sections, each with its own 3-state outputs. This allows for bidirectional data flow in systems with multiple bus architectures. The SN74ABT853NT is capable of operating at high speeds while maintaining low power consumption, thanks to TI's advanced technology, which also ensures a robust performance in a wide range of applications.

Key features of the SN74ABT853NT include:

  • BiCMOS Technology: This technology combines the strengths of CMOS and bipolar transistors to deliver high speed and low power consumption.
  • 3-State Outputs: The 3-state outputs provide the ability to put the output into a high impedance state, which is essential for bus-oriented systems.
  • 10-Bit Bidirectional Transceivers: The device can simultaneously transmit and receive 10 bits of data, making it highly efficient for data transfer.
  • Wide Operating Range: It operates over a broad voltage range and can interface with 5-V TTL Logic.
  • Multiple Package Options: The SN74ABT853NT is available in a 48-pin DIP (Dual In-line Package) or a surface-mount package, providing flexibility for various PCB designs.

Applications for the SN74ABT853NT are diverse and include data transfer systems, communication interfaces, and any digital system that requires high-speed, bidirectional data bus exchange. Its ability to quickly switch between sending and receiving modes without signal contention makes it particularly useful in multiprocessor and cache-driven systems where data integrity and speed are paramount.

Overall, the SN74ABT853NT from Texas Instruments represents a reliable and efficient solution for modern digital communication needs, ensuring that data is transferred with speed and precision across various electronic systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess