EN
  • EN
  • DE

SN74ACT11257N

Part No SN74ACT11257N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094812-SN74ACT11257N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ACT11257N CAD Model

Description

The SN74ACT11257N is a high-quality integrated circuit from Texas Instruments, designed for multiplexing and data selecting in digital systems. This versatile chip is part of the ACT (Advanced CMOS Technology) family, which is known for its high speed and low power consumption. The device is particularly suitable for applications where high-speed data processing and efficiency are critical.

Key Features:

  • Functionality: The SN74ACT11257N serves as a quadruple 2-line to 1-line data selector/multiplexer with 3-state outputs. This functionality allows it to route data from two different inputs to one output line, providing flexibility in data management.
  • Logic Levels: It operates with 4.5 V to 5.5 V VCC supply voltage, which is compatible with TTL logic levels, ensuring easy integration with existing digital systems.
  • Power Consumption: As part of the ACT series, this device offers low static power consumption, with ICC reduced by 50% over the equivalent bipolar types, making it an energy-efficient choice.
  • Speed: The SN74ACT11257N boasts a typical tpd of 8.5 ns, allowing for quick data transfer and processing, which is essential in high-speed applications.
  • Output Configuration: The 3-state outputs ensure that multiple chips can be connected to the same bus without interference, as the outputs can be put in a high-impedance state.
  • Package: Encased in a 16-pin plastic DIP (Dual In-line Package), the SN74ACT11257N is robust and easy to handle in various PCB (Printed Circuit Board) layouts.

Applications:

The SN74ACT11257N is suited for a wide range of digital applications, including:

  • Data routing and signal gating
  • Memory selection circuits
  • Communication systems
  • Computer systems
  • Control systems

With its combination of speed, power efficiency, and versatility, the SN74ACT11257N from Texas Instruments is an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess