EN
  • EN
  • DE
  • IT

SN74ACT14PW

Part No SN74ACT14PW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC HEX SCHMITT-TRIG INV 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.5 V to 0.6 V
Logic Level - High 1.9 V to 2.1 V
Max Propagation Delay @ V, Max CL 11.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 082198-SN74ACT14PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT14PW CAD Model

Description

The SN74ACT14PW from Texas Instruments is a high-performance, advanced CMOS (Complementary Metal-Oxide-Semiconductor) device that has been meticulously designed to offer superior functionality and performance.

  • Device Type: Hex inverter
  • Inputs: Schmitt-trigger inputs
  • Operating Voltage Range: 4.5 V to 5.5 V
  • Noise Immunity: Typically 1 V
  • Operating Temperature: -40°C to 85°C
  • Power Consumption: Low power consumption
  • Package: 14-pin TSSOP (Thin Shrink Small Outline Package)
  • RoHS Compliant: Yes

You May Also Be Interested in

STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.1648
ON Semiconductor
AND Gate 1-Element 2-IN CMOS 5-Pin SC-88A T/R / IC GATE AND 1CH 2-INP SC-70
Lowest to $0.5322
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.1655
ON Semiconductor
IC GATE OR 1CH 2-INP SC-70
Lowest to $0.1643
ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.3586
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.1891
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-SO
Lowest to $0.1221
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.2951
STMicroelectronics
OCTAL BUS BUFFER WITH 3 STATE OUTPUTS HCT240: INVERTED - HCT241/244 NON INVERTED
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3572 $57.1520
385+ $0.2931 $112.8435
595+ $0.2839 $168.9205
815+ $0.2748 $223.9620
1,055+ $0.2657 $280.3135
1,415+ $0.2381 $336.9115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess